The SD6901S is a highly integrated power switch designed by Silan Microelectronics, intended for use in offline flyback converter applications, particularly in low-power scenarios. This component combines a power MOSFET with a control circuit, simplifying design and reducing the overall component count. Its robust protection features ensure reliable operation across various conditions.
Applications:
- Power adapters for mobile devices like smartphones and tablets.
- Standby power supplies for consumer electronics such as TVs, set-top boxes, and DVD players.
- LED lighting, specifically LED drivers and power supplies.
- Small appliances, including power supplies for various household electronics.
- Battery chargers for numerous applications.
Features:
- Integrated High-Voltage Power MOSFET: This feature eliminates the need for a separate external power switch, thus simplifying circuit design and lowering the Bill of Materials (BOM) cost.
- Quasi-Resonant (QR) Operation: Operates in QR mode to minimize switching losses and improve overall efficiency, especially at light load conditions.
- Frequency Fold-Back Operation: Further enhances efficiency at light loads by reducing the switching frequency automatically.
- Cycle-by-Cycle Current Limiting: Protects the power MOSFET from overcurrent conditions by limiting the current on a cycle-by-cycle basis.
- Over-Voltage Protection (OVP): Prevents the output voltage from exceeding a safe level, thus safeguarding the connected load.
- Over-Temperature Protection (OTP): Shuts down the power supply in the event of over-temperature, preventing damage to the IC and surrounding components.
- Short-Circuit Protection (SCP): Provides protection to the power supply from damage resulting from a short circuit at the output.
- Open-Loop Protection: Provides protection against open-loop fault conditions, ensuring stability and preventing potential damage.
- Soft-Start Function: Reduces stress on the power MOSFET and other components during startup, improving overall reliability.
Benefits:
- Reduced Component Count: The integrated power MOSFET and control circuitry reduce the number of external components required, simplifying design and lowering BOM cost.
- High Efficiency: Quasi-Resonant operation and frequency fold-back enhance efficiency across a wide range of loads, reducing power consumption and heat generation.
- Improved Reliability: Comprehensive protection features ensure reliable operation under various fault conditions, increasing the lifespan of the power supply.
- Simplified Design: The high level of integration simplifies the design process, reducing design time and effort.
- Compact Solution: The integrated design enables smaller and more compact power supply solutions.
The SD6901S leverages advanced control techniques to achieve high performance and reliability in offline flyback converter applications. The Quasi-Resonant operation minimizes switching losses and reduces electromagnetic interference (EMI). The integrated protection features ensure safe operation under various fault conditions. It is typically available in a DIP-8 or SOP-8 package.