The SD6900TR is a highly integrated PWM power switch from Silan Microelectronics designed for high-performance offline flyback converter applications. It builds upon the SD6900, integrating a power MOSFET and control circuit for reduced component count and simplified design. The 'TR' suffix typically indicates a tape and reel packaging option for automated assembly.
Applications:
- Power adapters for portable devices such as mobile phones, tablets, and USB chargers.
- Standby power supplies for consumer electronics like televisions, set-top boxes, and DVD players.
- LED lighting drivers and power supplies.
- Power supplies for small household appliances.
- Battery chargers for various applications.
Features:
- Integrated High-Voltage Power MOSFET: Eliminates the need for an external power switch, simplifying the design and reducing the Bill of Materials (BOM) cost.
- Quasi-Resonant (QR) Operation: Reduces switching losses and improves efficiency, especially at light loads.
- Frequency Fold-Back Operation: Further enhances efficiency at light loads by reducing the switching frequency.
- Cycle-by-Cycle Current Limiting: Provides protection to the power MOSFET from overcurrent conditions by limiting the current on each switching cycle.
- Over-Voltage Protection (OVP): Prevents the output voltage from exceeding a safe level, protecting the connected load.
- Over-Temperature Protection (OTP): Shuts down the power supply in case of an over-temperature condition, preventing damage to the IC and surrounding components.
- Short-Circuit Protection (SCP): Protects the power supply from damage due to a short circuit at the output.
- Open-Loop Protection: Provides protection against open-loop fault conditions, ensuring system stability.
- Soft-Start Function: Reduces stress on the power MOSFET and other components during startup, improving reliability.
Benefits:
- Reduced Component Count: Integration of the power MOSFET and control circuitry reduces the number of external components required, simplifying the design and lowering the BOM cost.
- High Efficiency: QR operation and frequency fold-back improve efficiency across a wide load range, reducing power consumption and heat generation.
- Improved Reliability: Comprehensive protection features ensure reliable operation under various fault conditions, enhancing system longevity.
- Simplified Design: The highly integrated nature of the SD6900TR simplifies the design process, reducing design time and effort.
- Compact Solution: Allows for smaller and more compact power supply designs due to the reduced component count and integrated design.
- Automated Assembly Compatibility: The 'TR' suffix denotes tape and reel packaging, making it suitable for automated assembly processes, improving manufacturing efficiency.
The SD6900TR utilizes advanced control techniques to achieve high performance and reliability in offline flyback converter applications. The quasi-resonant operation minimizes switching losses and reduces electromagnetic interference (EMI). The integrated protection features ensure safe operation under various fault conditions. It is commonly available in a SOP-8 package and is designed for use in a variety of low-power applications. The tape and reel packaging facilitates efficient automated assembly, making it well-suited for high-volume manufacturing.