Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836952-SD6601ASTR
Ultra Librarian 3D Model Ultra Librarian SD6601ASTR CAD Model

Description

The SD6601ASTR is a highly integrated offline PWM power switch with high precision CV/CC control particularly well-suited for battery charger applications and AC/DC adapters. It incorporates a power MOSFET, a high-voltage start-up circuit, and a complete suite of protection features.

Applications:

  • Battery Chargers for Mobile Phones and Tablets
  • AC/DC Adapters for Consumer Electronics
  • Standby Power Supplies
  • LED Lighting Drivers

Features:

  • Integrated High-Voltage Power MOSFET
  • High Precision Constant Voltage (CV) and Constant Current (CC) Control
  • Primary-Side Regulation (PSR) – Eliminates Optocoupler
  • Low Standby Power Consumption (<70mW)
  • Built-in Soft Start
  • Frequency Jittering for Improved EMI Performance
  • Over-Voltage Protection (OVP)
  • Over-Current Protection (OCP)
  • Short-Circuit Protection (SCP)
  • Over-Temperature Protection (OTP)

Benefits:

  • Simplified Design: Primary-side regulation eliminates the need for an optocoupler, reducing component count and BOM cost.
  • High Efficiency: Integrated MOSFET and optimized control scheme ensure high efficiency across a wide load range.
  • Accurate CV/CC Control: Provides precise constant voltage and constant current regulation for optimal battery charging and adapter performance.
  • Low Standby Power: Minimizes power consumption in standby mode, meeting stringent energy efficiency requirements.
  • Robust Protection: Comprehensive protection features ensure reliable operation and prevent damage to the power supply and connected devices.
  • Improved EMI Performance: Frequency jittering reduces electromagnetic interference, simplifying compliance with EMI standards.

The SD6601ASTR achieves primary-side regulation (PSR) by precisely sampling the output voltage and current information from the primary winding of the transformer. This eliminates the need for an optocoupler, significantly reducing the BOM cost and design complexity. The integrated high-voltage start-up circuit allows for quick start-up and low standby power consumption. The CV/CC control ensures accurate output voltage and current regulation, critical for battery charging applications.

Technical Specifications (Typical):

  • Input Voltage Range: 85VAC to 265VAC
  • Output Power: Up to 7W (depending on application conditions)
  • Switching Frequency: 65kHz
  • Standby Power Consumption: <70mW
  • Operating Temperature: -40°C to +85°C
  • Package: SOP-7

You May Also Be Interested in

Triplett Test Equipment and Tools
600A AC/DC TRUE RMS CLAMP METER / Current Meter, Clamp/Probe CAT III 600V DMM Functions Include Voltage, Resistance, Capacitance, Temperature, Frequency and Current to 600A
Lowest to $5.6478
ECAD model for CM650
Excelitas Technologies
LASER HEAD (39582), 594NM, 2.0MW
Lowest to $17.1364
ECAD model for 30639
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
Amprobe
MULTIMETER W/BATTERY TEST
Need more? Email Us
ECAD model for DM7C
Excelitas Technologies
LASER HEAD (30989), 633NM, 2.0MW
Need more? Email Us
ECAD model for 30621
Excelitas Technologies
LASER HEAD (40138), 1.15/3.39UM,
Lowest to $14.2115
ECAD model for 30615
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 150W 1 OUTLET / 12VDC Voltage Input 150 W Power Output Continuous Inverter 1 AC Outlets NEMA 5-15R North America
Need more? Email Us
ECAD model for A301-150-B2
SCS
CONTAINER HINGED 7 X 5 X 0.5"
Need more? Email Us
ECAD model for 4025
Teledyne LeCroy
GEN 125MHZ 4CH 16BIT 1GS/S / 125 MHz Arbitrary, Sweep Function Generator 4 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display
Lowest to $0.5199
ECAD model for AS1104

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0684 $50.2740
1,785+ $0.0561 $100.1385
2,765+ $0.0543 $150.1395
3,805+ $0.0526 $200.1430
4,925+ $0.0508 $250.1900
6,580+ $0.0456 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70,000 pieces
MOQ: 735 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention