EN
  • EN
  • DE

SA1117BH-1.8TR

Part No SA1117BH-1.8TR
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 311298-SA1117BH-1.8TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA1117BH-1.8TR CAD Model

Description

The SA1117BH-1.8TR is a low dropout (LDO) positive voltage regulator manufactured by Silan. It is designed to provide a stable and regulated 1.8V output voltage from a higher input voltage. The LDO regulator is suitable for various applications where a regulated voltage supply is needed with minimal voltage difference between the input and output.

Applications

  • Power management in portable devices
  • Post-regulation for switching power supplies
  • Battery-powered systems
  • Microcontroller power supply
  • Logic power supply
  • Noise-sensitive circuits

Features

  • Low dropout voltage
  • Fixed 1.8V output voltage
  • Overcurrent protection
  • Thermal shutdown protection
  • High output voltage accuracy
  • Stable with low ESR ceramic capacitors

Benefits

  • Provides a stable and regulated 1.8V supply, ensuring consistent performance of connected devices.
  • Protects downstream components from overcurrent and thermal damage, enhancing system reliability.
  • Extends battery life in portable devices due to its low dropout voltage and efficient operation.
  • Simplifies power supply design by providing a fixed voltage output and requiring minimal external components.
  • Reduces noise and ripple in the power supply, improving the performance of sensitive analog and digital circuits.
  • Offers protection against short circuit conditions.

Additional Details

The SA1117BH-1.8TR requires only a few external components for operation, typically input and output capacitors to improve stability and transient response. The low dropout voltage ensures that the regulator can maintain a stable output voltage even when the input voltage is close to the output voltage. This is particularly important in battery-powered applications where the battery voltage decreases over time. The 'TR' suffix often indicates the package type, which is commonly a SOT-223 or similar surface-mount package. For detailed specifications such as input voltage range, output current capability, dropout voltage at specific current levels, and thermal resistance, refer to the manufacturer's datasheet. The device includes built-in protection features like overcurrent limiting and thermal shutdown to prevent damage in fault conditions.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,385+ $0.1213 $289.3005
3,195+ $0.1086 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,900 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess