EN
  • EN
  • DE

SA1084S2-3.3TR

Part No SA1084S2-3.3TR
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 311286-SA1084S2-3.3TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SA1084S2-3.3TR CAD Model

Description

The SA1084S2-3.3TR is a low dropout (LDO) linear regulator manufactured by Silan. It's designed to provide a stable 3.3V output voltage with a low dropout voltage, making it suitable for various electronic applications where a regulated voltage is needed. The 'TR' suffix usually indicates that the component is tape and reel packaged for automated assembly.

Applications:

  • Post Regulators for Switching Power Supplies
  • Battery Chargers
  • Motherboard and Graphics Cards
  • Microprocessor Power Supplies
  • Set-Top Boxes

Features:

  • Fixed Output Voltage: 3.3V
  • Low Dropout Voltage: Typically 1.3V at 3A
  • High Output Current: Up to 3A
  • Internal Current and Thermal Limiting: Protects the regulator from overload and overheating.
  • Adjustable Output Voltage version also available
  • Line Regulation: Typically 0.05%
  • Load Regulation: Typically 0.1%
  • Operating Temperature: -40°C to +125°C
  • Package: TO-263-2L package

Benefits:

  • Stable Output Voltage: Provides a consistent 3.3V output, crucial for sensitive electronic components.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage, maximizing efficiency.
  • Overload Protection: The current and thermal limiting features prevent damage in case of overload conditions.
  • Easy to Use: Requires minimal external components for operation.
  • Compact Size: The TO-263-2L package allows for space-saving designs.
  • High Efficiency: Reduces power dissipation compared to traditional linear regulators.

Additional Details:

The SA1084S2-3.3TR is a positive voltage regulator specifically designed for applications requiring a well-regulated 3.3V supply. It excels in environments where the input voltage may vary, offering robust performance. The internal current and thermal limiting features ensure the device's survival even under fault conditions. External capacitors are typically required at the input and output to improve stability and transient response. The TO-263-2L package provides good thermal dissipation, allowing the regulator to deliver its rated current without overheating. This device is commonly used as a post regulator after a switching power supply to provide a clean and stable voltage for sensitive loads such as microprocessors and memory chips. Silan provides datasheets which detail the specific electrical characteristics and application circuits.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $6.5223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess