EN
  • EN
  • DE

S2914AI10

Part No S2914AI10
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305688-S2914AI10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S2914AI10 CAD Model

Description

The S2914AI10 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor a specific voltage level and generate a reset signal when the voltage drops below a predetermined threshold. This ensures that connected devices, like microcontrollers or processors, are reset properly during power-up or brown-out conditions, preventing malfunctions and data corruption.

Applications:

  • Microcontroller Reset Circuits: Used extensively to provide a reliable reset signal to microcontrollers, ensuring correct start-up and preventing erratic operation during voltage fluctuations.
  • CPU Reset Circuits: Similar to microcontrollers, CPUs also benefit from a clean reset signal to avoid corrupted operations.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, triggering a reset or alarm if the voltage deviates outside specified limits.
  • Battery-Powered Devices: Monitors battery voltage and provides a low-battery warning or initiates a controlled shutdown to prevent deep discharge and data loss.
  • Industrial Control Systems: Provides reliable voltage monitoring for critical control systems, ensuring safe and stable operation.

Features:

  • Low Current Consumption: Optimized for minimal power drain, making it suitable for battery-powered applications where extended battery life is crucial.
  • High-Accuracy Detection Voltage: Provides precise voltage detection to ensure reliable reset functionality at the correct threshold.
  • Built-in Hysteresis: Hysteresis prevents the output from oscillating when the input voltage is near the threshold, providing a stable reset signal.
  • Small Package Size: Available in compact packages, allowing for integration into space-constrained designs.
  • Open Drain Output: Offers flexible connectivity and allows for use in a variety of circuit configurations.

Benefits:

  • Improved System Reliability: By providing a reliable reset signal, the S2914AI10 enhances the overall reliability of electronic systems.
  • Data Corruption Prevention: Prevents data corruption by ensuring that microcontrollers and CPUs are reset during voltage drops.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Simplified Circuit Design: The integrated functionality simplifies circuit design and reduces the need for external components.
  • Protection Against Voltage Fluctuations: Provides stable and predictable behavior even in the presence of voltage fluctuations or brown-out conditions.

The S2914AI10 is a crucial component for ensuring the stable and reliable operation of a wide range of electronic devices. Its precision, low power consumption, and small size make it an excellent choice for voltage monitoring and reset functionality.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
AMCC
Lowest to $3.2617
Panjit
Lowest to $6.9300
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess