EN
  • EN
  • DE

S-93C56APN-TB

Part No S-93C56APN-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310992-S-93C56APN-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C56APN-TB CAD Model

Description

The S-93C56APN-TB is a 16K-bit EEPROM manufactured by SII Semiconductor Corporation. This memory device is designed for storing small amounts of data that needs to be retained even when power is removed. It is typically used in applications where non-volatile storage of configuration settings, calibration data, or other critical parameters is required. The S-93C56APN-TB likely utilizes a serial interface for communication, allowing for easy integration with microcontrollers and other digital systems.

Applications

  • Consumer Electronics: Used in various consumer electronic devices such as TVs, DVD players, and set-top boxes for storing user preferences and settings.
  • Industrial Equipment: Employed in industrial control systems and automation equipment for storing configuration parameters and calibration data.
  • Automotive Electronics: Integrated into automotive systems for storing vehicle settings, diagnostic information, and other critical data.
  • Medical Devices: Used in medical equipment for storing calibration data, patient settings, and other device-specific information.
  • Office Automation: Found in printers, scanners, and other office equipment for storing configuration settings and firmware.

Features

  • Memory Size: 16K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory).
  • Non-Volatile Storage: Retains data even when power is removed.
  • Serial Interface: Communicates using a serial interface (likely I2C or SPI).
  • Low Power Consumption: Designed for low power operation.
  • Write Protection: Includes write protection features to prevent accidental data corruption.
  • High Endurance: Supports a high number of write/erase cycles.
  • Small Package: Available in a small package for space-constrained applications.
  • Wide Operating Voltage: Operates over a wide voltage range.
  • Wide Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits

  • Reliable Data Storage: Provides reliable non-volatile storage for critical data.
  • Easy Integration: Simple serial interface simplifies integration with microcontrollers.
  • Low Power Operation: Minimizes power consumption in battery-powered applications.
  • Data Protection: Write protection prevents accidental data corruption.
  • Compact Size: Small package size allows for use in space-constrained applications.

The S-93C56APN-TB is a versatile EEPROM suitable for a wide range of applications requiring non-volatile data storage. Its features include a serial interface for easy integration, low power consumption for extended battery life, and write protection for data security. Its compact size and wide operating temperature range make it a suitable choice for various industrial, consumer, and automotive applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess