EN
  • EN
  • DE

S-8423AFS

Part No S-8423AFS
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description BATTERY BACKUP IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310538-S-8423AFS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8423AFS CAD Model

Description

The S-8423AFS is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. It's commonly used in a variety of electronic devices to ensure stable operation and prevent malfunctions caused by voltage fluctuations.

Applications:

  • Microprocessor reset circuits: Ensures that the microprocessor starts in a known state after power-up or during a brownout.
  • Battery monitoring systems: Detects low battery voltage and triggers a warning or shutdown.
  • Power management circuits: Provides a reset signal when the power supply voltage is unstable.
  • Industrial control equipment: Monitors power supply voltages to prevent equipment damage.
  • Consumer electronics: Used in devices like smartphones, tablets, and portable media players to ensure stable operation.

Features:

  • High-precision detection voltage: Accurate monitoring of the input voltage.
  • Low current consumption: Minimizes power usage in battery-powered applications.
  • Small package size: Enables use in compact electronic devices.
  • Built-in hysteresis: Prevents oscillations and false triggering.
  • Wide operating voltage range: Allows use with various power supply voltages.
  • Open-drain output: Offers flexibility in circuit design and interfacing.

Benefits:

  • Improved system reliability: Prevents malfunctions due to voltage drops.
  • Extended battery life: Low current consumption helps conserve battery power.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced system protection: Protects against damage from undervoltage conditions.
  • Cost-effective solution: Provides reliable voltage detection at a competitive price.

Additional Details:

The S-8423AFS operates by continuously monitoring the input voltage. When the voltage falls below a pre-defined threshold, the device asserts a reset signal. The hysteresis feature ensures that the reset signal remains asserted until the voltage rises above a slightly higher level, preventing oscillations. The open-drain output allows for flexible interfacing with other circuits, as it can be pulled up to any voltage level within the device's operating range. This voltage detector is typically available in small SOT packages for easy integration into space-constrained applications. The operating temperature range is usually between -40°C and +85°C. Different versions of the S-8423 series are available with different detection voltage thresholds to meet specific application requirements.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess