EN
  • EN
  • DE

S-8357E20MC-NKF-T2

Part No S-8357E20MC-NKF-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063819-S-8357E20MC-NKF-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8357E20MC-NKF-T2 CAD Model

Description

The S-8357E20MC-NKF-T2 is a step-up DC/DC converter manufactured by SII Semiconductor Corporation. This device is designed to efficiently boost a low input voltage to a higher, regulated output voltage. It integrates a low on-resistance power MOSFET and incorporates various protection features, making it suitable for battery-powered and portable applications.

Applications

  • Portable Electronics: Powering smartphones, tablets, and handheld gaming devices.
  • Wearable Devices: Supplying power to smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Voltage boosting in sensors, trackers, and other low-power IoT applications.
  • LED Lighting: Driving LEDs in backlight applications and small lighting systems.
  • Battery-Powered Systems: Efficiently stepping up voltage from batteries in various applications.

Features

  • High Efficiency: Optimized for high power conversion efficiency to minimize energy loss.
  • Integrated Power MOSFET: Built-in power MOSFET simplifies circuit design and reduces component count.
  • Small Package: Compact package size suitable for space-constrained applications.
  • Overcurrent Protection: Protects the device and the load from damage due to excessive current.
  • Soft-Start Function: Reduces inrush current during startup for stable operation.
  • Fixed Output Voltage: Provides a stable and regulated fixed output voltage.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, leading to longer battery life in portable devices.
  • Reduced Board Space: Compact package allows for smaller and more compact product designs.
  • Improved Reliability: Overcurrent protection enhances system reliability.
  • Simplified Design: Integrated components simplify circuit design and reduce component count.
  • Stable Operation: Soft-start function ensures stable and reliable operation during startup.

Additional Details

The S-8357E20MC-NKF-T2 utilizes a current mode control architecture, which provides excellent transient response and stable operation. The integrated MOSFET simplifies the circuit design and reduces the number of external components. The overcurrent protection feature protects the device and the load from damage in case of a short circuit or overload. The soft-start function reduces inrush current during startup, further enhancing stability and preventing voltage dips. The fixed output voltage ensures a regulated power supply for sensitive electronic components. Refer to the datasheet for detailed specifications, including input voltage range and output voltage.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5202 $62.6010
12+ $10.2726 $123.2712
18+ $9.9515 $179.1270
24+ $9.6304 $231.1296
32+ $9.3093 $297.8976
42+ $8.3472 $350.5824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess