EN
  • EN
  • DE

S-8261AAMMD-G2MT2S

Part No S-8261AAMMD-G2MT2S
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187210-S-8261AAMMD-G2MT2S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8261AAMMD-G2MT2S CAD Model

Description

The S-8261AAMMD-G2MT2S is a single-cell lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. This component is designed to safeguard lithium-ion batteries from overcharge, overdischarge, and overcurrent scenarios, ensuring secure and dependable operation in various portable electronics. It works by monitoring the battery's voltage and current, and disconnecting it from the charging or discharging circuit if a hazardous condition arises.

Applications:

  • Smartphones: Provides crucial battery safety, prolonging the battery's lifespan and enhancing user safety.
  • Tablets: Guarantees reliable battery performance, preventing potential damage from overcharging or deep discharging.
  • Portable Media Players: Shields the battery from potentially harmful circumstances, guaranteeing steady performance.
  • Digital Cameras: Protects the battery, extending its useful life and averting unanticipated power disruptions.
  • Wireless Headphones: Oversees battery performance, assuring consistent power output and a longer operational lifespan.
  • Wearable Devices: Delivers extensive battery safety in smartwatches, fitness trackers, and other wearable devices.

Features:

  • Overcharge Protection: Prevents the battery from being charged beyond its safe voltage limit, preventing damage and extending its life.
  • Overdischarge Protection: Prevents the battery from being discharged below its safe voltage level, avoiding damage and maintaining functionality.
  • Overcurrent Protection: Protects the battery from excessive current draw, thus preventing overheating and potential damage.
  • Short-Circuit Protection: Instantly deactivates the battery when a short circuit occurs, averting potential hazards.
  • High-Precision Voltage Detection: Accurately monitors battery voltage, ensuring dependable protection against battery faults.
  • Low Current Consumption: Reduces power consumption, prolonging battery life and increasing device usability.
  • Small Package Size: Allows for compact designs, making the component well-suited for integration into compact electronic devices.

Benefits:

  • Enhanced Battery Safety: Prevents battery damage and reduces the risk of fire or explosion.
  • Extended Battery Life: Protects the battery from conditions that can shorten its lifespan.
  • Improved Device Reliability: Ensures stable and reliable operation of the device.
  • Reduced Component Count: Integrates multiple protection functions into a single compact integrated circuit.
  • Simplified Circuit Design: Eases the process of integrating the component into battery protection circuits.

Technical Specifications: The S-8261AAMMD-G2MT2S is characterized by preset overcharge detection voltage, overdischarge detection voltage, and overcurrent detection current levels. The device functions within a supply voltage range typically spanning from 1.5V to 4.5V. During normal operation, the IC exhibits low current consumption, usually in the microampere range, with even lower levels during standby mode. It is generally offered in a small package, such as SOT-23-6, and is rated for operation within a temperature range from -40°C to +85°C.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess