EN
  • EN
  • DE

S-8254ABLFT-TB-U

Part No S-8254ABLFT-TB-U
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC BATT PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Function Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 3 ~ 4
Fault Protection Over Current
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 756353-S-8254ABLFT-TB-U
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-8254ABLFT-TB-U CAD Model

Description

The S-8254 Series, specifically the S-8254ABLFT-TB-U, is a series of 4-cell lithium-ion rechargeable battery protection ICs manufactured by SII Semiconductor Corporation. These ICs are designed to protect lithium-ion battery packs from overcharge, overdischarge, overcurrent, and short circuit conditions, ensuring the safe and reliable operation of the battery.

Applications:

  • Laptop Computers: Protects the lithium-ion battery packs in laptops from damage due to overcharging or excessive discharging.
  • Power Tools: Safeguards the batteries in cordless power tools, preventing overcurrent and short-circuit issues.
  • Portable Medical Devices: Ensures the safe operation of batteries in critical medical equipment.
  • E-bikes and E-scooters: Provides essential battery protection in electric bicycles and scooters.
  • Backup Power Systems: Used in uninterruptible power supplies (UPS) and other backup power systems to protect the batteries.

Features:

  • Overcharge Protection: Prevents the battery from being charged beyond its safe voltage limit.
  • Overdischarge Protection: Protects the battery from being discharged below its minimum safe voltage.
  • Overcurrent Protection: Limits the discharge current to prevent damage to the battery and connected circuits.
  • Short Circuit Protection: Quickly disconnects the battery in the event of a short circuit to prevent fire or explosion.
  • High Accuracy Voltage Detection: Ensures precise and reliable protection.

Benefits:

  • Enhanced Battery Safety: Prevents dangerous conditions that can lead to battery damage or failure.
  • Extended Battery Life: Protects the battery from premature degradation due to overcharging or overdischarging.
  • Improved System Reliability: Ensures the reliable operation of battery-powered devices.
  • Reduced Risk of Fire or Explosion: Minimizes the risk of thermal runaway in lithium-ion batteries.
  • Compliance with Safety Standards: Helps meet regulatory requirements for battery safety.

Additional Details:

The S-8254ABLFT-TB-U operates with a low quiescent current to minimize power consumption. The IC integrates various protection circuits and detection functions. Its small package size facilitates integration into compact battery packs. The specific threshold voltages and current limits are programmable to match the requirements of the battery pack. Detailed electrical characteristics and application circuits can be found in the SII Semiconductor datasheet.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0785 $62.3550
70+ $1.7055 $119.3850
105+ $1.6521 $173.4705
145+ $1.5989 $231.8405
190+ $1.5455 $293.6450
255+ $1.3857 $353.3535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess