EN
  • EN
  • DE

S-8253AAAFT

Part No S-8253AAAFT
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187189-S-8253AAAFT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-8253AAAFT CAD Model

Description

The S-8253AAAFT is a battery protection IC manufactured by SII Semiconductor Corporation. This IC is designed to protect lithium-ion (Li-ion) and lithium polymer (Li-Po) batteries from overcharge, overdischarge, and overcurrent conditions. The device is characterized by its high accuracy, low current consumption, and small package size, making it suitable for various portable electronic devices.

Applications:

  • Lithium-ion and lithium-polymer battery packs
  • Smartphones
  • Tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Portable power banks
  • Wireless headphones
  • Portable media players

Features:

  • Overcharge detection: Prevents battery damage due to excessive charging voltage.
  • Overdischarge detection: Prevents battery damage due to excessive discharging.
  • Overcurrent detection: Protects the battery and connected devices from excessive discharge current.
  • Short-circuit protection: Provides rapid shutdown in the event of a short circuit.
  • High-accuracy voltage detection: Ensures precise protection thresholds.
  • Low current consumption: Minimizes battery drain during operation.
  • Small package size: Allows for compact integration in portable devices.

Benefits:

  • Enhanced Battery Safety: Prevents battery damage and reduces the risk of fire or explosion.
  • Extended Battery Life: Optimizes battery usage and prevents premature degradation.
  • Improved System Reliability: Protects connected devices from damage due to battery faults.
  • Compact Solution: Enables smaller and lighter designs for portable devices.
  • Lower Power Consumption: Extends the operating time of battery-powered devices.

Additional Details:

The S-8253AAAFT incorporates a built-in delay circuit for overcurrent detection to prevent false triggering due to transient current spikes. It typically has pre-set voltage detection thresholds tailored to the specific characteristics of lithium-ion batteries. The IC also includes a charge-discharge control function. The S-8253 series generally comes in a small DFN package. It is RoHS compliant.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess