EN
  • EN
  • DE

S-8244AAAFN-CEA-T2

Part No S-8244AAAFN-CEA-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063734-S-8244AAAFN-CEA-T2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-8244AAAFN-CEA-T2 CAD Model

Description

The S-8244AAAFN-CEA-T2 is a high-precision voltage detector manufactured by SII Semiconductor Corporation. This integrated circuit is designed for monitoring voltage levels in electronic devices, providing a reliable and accurate method for safeguarding against overvoltage and undervoltage conditions. It is commonly employed in battery-powered devices, power management systems, and various other applications where stable voltage regulation is crucial.

Applications:

      
  • Battery monitoring systems in portable electronics.
  •   
  • Power management circuits for microcontrollers and other digital devices.
  •   
  • Overvoltage protection circuits in power supplies.
  •   
  • Voltage regulation in automotive applications.
  •   
  • Industrial control systems requiring precise voltage monitoring.

Features:

      
  • High-precision voltage detection: Ensures accurate monitoring of voltage levels.
  •   
  • Low current consumption: Extends battery life in portable devices.
  •   
  • Small package size: Allows for compact circuit designs.
  •   
  • Wide operating voltage range: Adaptable to various power supply voltages.
  •   
  • Hysteresis: Prevents output oscillation near the threshold voltage.

Benefits:

      
  • Improved system reliability: Protects against damage from voltage fluctuations.
  •   
  • Extended battery life: Low power consumption minimizes drain on the battery.
  •   
  • Reduced component count: Integrated design simplifies circuit layout.
  •   
  • Enhanced system performance: Stable voltage regulation ensures consistent operation.
  •   
  • Simplified design process: Easy to integrate into existing circuits.

Additional Details:

The S-8244AAAFN-CEA-T2 features a detection voltage that is factory-trimmed to a specific value, ensuring high accuracy. The hysteresis characteristic prevents the output signal from oscillating when the input voltage is near the detection threshold. Its low current consumption makes it ideal for battery-powered applications where power efficiency is paramount. This voltage detector is available in a small package, which helps to minimize the overall size of the circuit board. The S-8244 series includes various detection voltage options to suit different application requirements.  The device operates over a specified temperature range, ensuring reliable performance in diverse environmental conditions. The output type is typically open-drain or CMOS, depending on the specific configuration.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.3322
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess