The S-8242BAN-I8T1G is a precision voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage falls below a specified threshold. It is commonly used in applications where reliable voltage monitoring and system reset are required to prevent malfunction and ensure stable operation.
Applications
- Microcontroller-Based Systems: Provides a reset signal to microcontrollers during power-up or brownout conditions.
- Power Supply Monitoring: Monitors the output voltage of power supplies and triggers a reset if the voltage deviates from the specified range.
- Battery-Powered Devices: Prevents deep discharge of batteries by disabling the circuit when the battery voltage drops below a critical level.
- System Voltage Supervision: Supervises voltage levels and initiates protective actions in case of undervoltage conditions.
- Industrial Control Systems: Used in industrial applications requiring reliable voltage monitoring for critical components.
Features
- High-Precision Detection Voltage: Accurately monitors voltage levels with minimal variation.
- Ultra-Low Current Consumption: Minimizes power drain in battery-powered and energy-sensitive applications.
- Small Package Size: Compact packaging makes it suitable for space-constrained designs.
- Built-in Hysteresis: Prevents false triggering due to noise or minor voltage fluctuations.
- Open Drain Output: Provides a flexible output configuration for compatibility with different logic levels.
Benefits
- Enhanced System Reliability: Ensures proper system operation by providing a reliable reset signal when needed.
- Prolonged Battery Life: Low current consumption extends the operating time of battery-powered devices.
- Simplified Circuit Design: Integrated features reduce the need for external components.
- Improved Voltage Monitoring: Accurate voltage detection prevents damage to components due to undervoltage conditions.
- Protection against Undervoltage Conditions: Safeguards sensitive electronic circuits from damage caused by voltage drops.
The S-8242BAN-I8T1G is particularly suited for applications where high accuracy and low power consumption are essential. Its small size and integrated features make it a versatile solution for a wide range of electronic devices. The device is designed to operate over a wide temperature range, ensuring reliable performance in harsh environments. Its open-drain output allows for easy interface with various microcontroller architectures and logic circuits. This voltage detector provides robust and reliable voltage monitoring, contributing to overall system stability and longevity.