EN
  • EN
  • DE

S-8241ABXPN-KBX-TF

Part No S-8241ABXPN-KBX-TF
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC LI-ION BATT PROTECT SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187151-S-8241ABXPN-KBX-TF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8241ABXPN-KBX-TF CAD Model

Description

The S-8241ABXPN-KBX-TF is a voltage detector IC from SII Semiconductor Corporation. It is designed to accurately monitor voltage levels and provide a reliable reset signal when the input voltage drops below a specified threshold. This device is characterized by its low current consumption, high-precision detection, and small package size, making it ideal for battery-powered devices and other applications where power efficiency and space are critical.

Applications

  • Microcontroller Reset Circuits: Ensures a reliable reset signal for microcontrollers during power-up or voltage drops.
  • Battery Management Systems: Monitors battery voltage to prevent over-discharge and extend battery life.
  • Power Supply Monitoring: Detects voltage drops in power supplies to ensure stable and reliable operation.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices for voltage supervision.
  • Industrial Control: Monitors voltage levels in industrial control systems to prevent equipment damage or malfunction.

Features

  • High-Precision Voltage Detection: Accurately monitors voltage levels to ensure reliable performance.
  • Ultra-Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Small Package Size: Enables compact designs and saves valuable board space.
  • Built-in Hysteresis: Prevents oscillation and ensures stable operation.
  • Open-Drain Output: Offers flexibility in interfacing with different logic levels.

Benefits

  • Improved System Reliability: Protects against voltage fluctuations and ensures proper operation.
  • Extended Battery Life: Low current consumption minimizes power drain, prolonging battery life.
  • Reduced Board Space: Compact package allows for smaller and more efficient designs.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Enhanced System Stability: Hysteresis prevents false triggering and ensures stable reset signals.

Additional Details

The S-8241ABXPN-KBX-TF operates over a specified temperature range and features a precise voltage detection threshold as indicated by the KBX code. It is typically available in a small surface-mount package, making it easy to integrate into modern electronic designs. The open-drain output provides flexibility in interfacing with various logic families. Refer to the datasheet for specific voltage detection levels, temperature characteristics, and other electrical specifications.

You May Also Be Interested in

Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess