EN
  • EN
  • DE

S-8241ABBMC-GBB-T2

Part No S-8241ABBMC-GBB-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836454-S-8241ABBMC-GBB-T2
Ultra Librarian 3D Model Ultra Librarian S-8241ABBMC-GBB-T2 CAD Model

Description

The S-8241ABBMC-GBB-T2 is a high-precision voltage detector manufactured by SII Semiconductor Corporation. It is designed for monitoring voltage levels in electronic devices and systems, ensuring stable operation and preventing damage due to overvoltage or undervoltage conditions. This voltage detector offers low power consumption and high accuracy, making it suitable for battery-powered applications and other sensitive electronic circuits.

Applications:

  • Battery Management Systems (BMS): Used for monitoring battery voltage levels to prevent over-discharge and overcharge, extending battery life.
  • Power Management Circuits: Monitors voltage rails in power supplies to ensure stable and regulated output.
  • Microcontroller Supervision: Provides a reset signal to microcontrollers when the voltage drops below a certain threshold, preventing erratic behavior.
  • Portable Electronic Devices: Protects sensitive components in smartphones, tablets, and other portable devices from voltage fluctuations.
  • Industrial Control Systems: Monitors power supply voltage in industrial equipment to prevent malfunctions.

Features:

  • High-Precision Voltage Detection: Accurately monitors voltage levels with minimal error.
  • Low Power Consumption: Minimizes battery drain in portable applications.
  • Small Package Size: Available in compact packages for space-constrained designs.
  • Wide Operating Voltage Range: Operates over a broad range of input voltages.
  • Hysteresis: Prevents oscillation during voltage transitions.

Benefits:

  • Enhanced System Reliability: Prevents damage to electronic components due to voltage fluctuations.
  • Extended Battery Life: Low power consumption helps to prolong battery life in portable devices.
  • Simplified Design: Integrated functionality reduces the need for external components.
  • Improved System Performance: Ensures stable and regulated voltage levels for optimal performance.
  • Compact Solution: Small package size allows for integration into space-constrained applications.

Additional Details:

The S-8241 series offers various detection voltage options to suit different application requirements. The device typically includes an open-drain or CMOS output, which can be used to signal a fault condition or trigger a reset. The specific voltage detection threshold and hysteresis are configurable through part number selection. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Need more? Email Us
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess