The S-8215BAB-K8T2U is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. Designed to monitor voltage levels in electronic circuits, this IC provides a reliable reset signal when the voltage drops below a predefined threshold. This functionality is critical for ensuring the stable and predictable operation of microcontrollers, microprocessors, and other sensitive electronic components.
Applications
- Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions.
- Power Supply Monitoring: Monitors power supply outputs for undervoltage conditions and triggers a reset to prevent system malfunctions.
- Battery-Powered Devices: Protects battery-powered devices from erratic operation caused by low battery voltage by initiating a system reset.
- System Voltage Supervision: Continuously monitors system voltages to prevent malfunctions resulting from voltage fluctuations or dips.
- Industrial Control Systems: Integrates into industrial control systems to monitor voltage integrity and prevent damage to critical equipment.
Features
- High-Precision Voltage Detection: Accurately detects voltage levels with minimal error, ensuring reliable voltage monitoring.
- Low Current Consumption: Operates with low power consumption, making it suitable for battery-operated and energy-sensitive applications.
- Compact Package: Housed in a small package, enabling integration into space-constrained circuit designs.
- Wide Operating Voltage Range: Accommodates a broad range of input voltages, offering versatility across different power systems.
- Integrated Hysteresis: Includes hysteresis to prevent spurious oscillations or chattering near the voltage detection threshold.
Benefits
- Enhanced System Reliability: Improves overall system reliability by ensuring a stable and predictable operating environment.
- Protection Against Voltage Instability: Safeguards electronic circuits from the detrimental effects of voltage fluctuations and brown-out conditions.
- Prolonged Battery Life: Minimizes power consumption to extend battery life in portable and wireless devices.
- Optimized Board Space Utilization: The small package design allows for efficient use of printed circuit board real estate.
- Streamlined Circuit Design: Facilitates simpler and more straightforward circuit designs due to its integrated functionality.
Additional Details
The S-8215 series provides a range of detection voltage options tailored to specific application requirements. The specific detection voltage of the S-8215BAB-K8T2U should be verified using the device datasheet. The device output typically transitions to a low state when the input voltage descends below the predetermined detection threshold. For comprehensive information regarding operating temperature ranges, pin configurations, electrical characteristics, and application guidelines, refer to the official manufacturer's datasheet provided by SII Semiconductor Corporation.