EN
  • EN
  • DE

S-8211BAA-I6T1G

Part No S-8211BAA-I6T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187063-S-8211BAA-I6T1G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-8211BAA-I6T1G CAD Model

Description

The S-8211BAA-I6T1G is a high-performance lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. It is designed to protect single-cell lithium-ion batteries from overcharge, overdischarge, and overcurrent conditions. This IC is ideal for use in a wide range of portable electronic devices, ensuring the safety and extending the lifespan of the battery.

Applications

  • Smartphone battery packs
  • Wireless earbuds charging cases
  • Wearable devices (smartwatches, fitness trackers)
  • Portable power banks
  • Bluetooth speakers
  • Other small portable electronics

Features

  • Overcharge detection with high accuracy
  • Overdischarge detection with low current consumption
  • Overcurrent detection with short circuit protection
  • Charge/discharge control via external FETs
  • Automatic recovery from overcharge and overdischarge conditions
  • Low operating current

Benefits

  • Enhanced Battery Safety: Protects the battery from potentially damaging overcharge, overdischarge, and overcurrent conditions, preventing cell rupture or fire hazards.
  • Extended Battery Life: Prevents battery degradation caused by overcharging or deep discharging, maximizing the usable lifespan of the battery.
  • Improved System Reliability: Ensures stable and reliable operation of the device by preventing battery-related failures.
  • Simplified Circuit Design: Integrates multiple protection functions into a single IC, reducing the number of external components required and simplifying the overall circuit design.
  • Low Power Consumption: Minimizes the impact on battery life, allowing for longer runtimes in portable devices.

Technical Specifications

The S-8211BAA-I6T1G offers precise voltage detection thresholds for overcharge, overdischarge, and overcurrent protection. Consult the datasheet for specific voltage and current limits. The operating temperature range and supply voltage range are critical parameters for proper operation. The IC is typically available in a small SOT-23-6 package. External FETs are used to control the charge and discharge paths, providing flexibility in selecting components based on the specific application requirements. The low operating current helps to minimize the overall power consumption of the protection circuit.

The overcharge detection voltage, overdischarge detection voltage, and overcurrent detection voltage are carefully calibrated to provide optimal protection for lithium-ion batteries. The automatic recovery features allow the battery to resume normal operation after an overcharge or overdischarge condition has been resolved. The small package size makes it suitable for integration into compact portable devices.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess