EN
  • EN
  • DE

S-817A32ANB-CUV-T2

Part No S-817A32ANB-CUV-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description SUPER-SMALL PACKAGE CMOS VOLTAGE REGULATOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063636-S-817A32ANB-CUV-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-817A32ANB-CUV-T2 CAD Model

Description

The S-817A32ANB-CUV-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC monitors voltage levels and provides a reset signal when the voltage drops below a specified threshold, ensuring proper system operation. Specifically, this part monitors for a voltage of 3.2V. This function is critical for preventing data corruption and ensuring stable performance in various electronic devices.

Applications

  • Microcontroller reset circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, and brownout conditions.
  • Power supply monitoring: Monitors the output voltage of power supplies and generates an alert or shutdown signal if the voltage falls outside the acceptable range.
  • Battery-powered devices: Prevents deep discharge of batteries by shutting down the device when the battery voltage drops below a critical level.
  • Industrial control systems: Monitors voltage levels in critical components to ensure reliable operation and prevent equipment damage.
  • Automotive electronics: Monitors voltage levels in various automotive systems to ensure safe and reliable performance.

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring with a specified accuracy.
  • Low current consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Wide operating voltage range: Operates over a wide range of input voltages.
  • Small package size: Available in compact surface-mount packages, such as SOT-23-5, for space-saving designs.
  • Hysteresis: Includes hysteresis to prevent oscillations near the threshold voltage.
  • Built-in delay circuit: Offers a built-in delay circuit for the reset signal, ensuring sufficient time for the system to stabilize.
  • Open-drain output: Features an open-drain output, allowing for flexible connection to various circuits.

Benefits

  • Improved system reliability: Prevents system malfunctions caused by undervoltage conditions.
  • Protection against data corruption: Ensures data integrity by resetting the system during power dips.
  • Extended battery life: Low current consumption contributes to longer battery life in portable devices.
  • Simplified circuit design: Integrated features such as hysteresis and delay circuit reduce the need for external components.
  • Space-saving: Small package size allows for compact designs.

Additional Details

The S-817A32ANB-CUV-T2 has a detection voltage of 3.2V. The specific operating temperature range, output type (e.g., N-channel open drain), and release voltage can vary. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples. It is typically available in a SOT-23-5 package. The device is RoHS compliant. Always consult the latest datasheet from SII Semiconductor Corporation for the most accurate and up-to-date information regarding specifications and application notes.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess