EN
  • EN
  • DE

S-812C35AMC-C2P-T2

Part No S-812C35AMC-C2P-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH OPERATING VOLTAGE CMOS VOLTAGE REGULATOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063523-S-812C35AMC-C2P-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-812C35AMC-C2P-T2 CAD Model

Description

The S-812C35AMC-C2P-T2 is a positive voltage regulator from SII Semiconductor Corporation, designed to provide a stable and regulated 3.5V output. This regulator is suitable for a variety of applications where precise voltage control is essential for reliable operation.

Applications

  • Portable Electronics: Power management in smartphones, tablets, and other handheld devices.
  • Battery-Powered Devices: Voltage regulation in wireless sensors, remote controls, and IoT devices.
  • Industrial Control Systems: Providing stable power for microcontrollers, sensors, and communication interfaces.
  • Consumer Electronics: Regulating voltage in audio amplifiers, LCD displays, and other peripheral circuits.
  • Medical Devices: Ensuring stable power for sensitive electronic components in medical equipment.

Features

  • Output Voltage: Fixed 3.5V output.
  • High Accuracy: Precise output voltage regulation with minimal variation.
  • Low Dropout Voltage: Efficient operation even with a small difference between input and output voltages.
  • Low Current Consumption: Minimizes power loss, extending battery life in portable applications.
  • Overcurrent Protection: Protects the device and connected circuits from excessive current draw.
  • Short Circuit Protection: Prevents damage due to short circuit conditions.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating to prevent damage.
  • Package: SOT-23-6 package for surface mount assembly.

Benefits

  • Stable Voltage Supply: Ensures consistent performance of connected devices by providing a reliable 3.5V output.
  • Extended Battery Life: Low quiescent current consumption maximizes battery life in portable applications.
  • Robust Protection: Overcurrent, short circuit, and thermal shutdown features enhance the reliability and longevity of the device.
  • Compact Size: SOT-23-6 package allows for easy integration into space-constrained applications.
  • Simplified Design: Fixed output voltage reduces the need for external components and simplifies circuit design.

Additional Details

The S-812C35AMC-C2P-T2 is designed to operate within a specific input voltage range; refer to the datasheet for detailed specifications. The SOT-23-6 package is commonly used and well-suited for automated assembly processes. The regulator has internal compensation, ensuring stability over a wide range of operating conditions and load currents. This makes it suitable for use in various voltage regulation scenarios requiring a precise and efficient 3.5V supply.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
AMCC
Lowest to $3.2617
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess