EN
  • EN
  • DE

S-81250SG

Part No S-81250SG
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH-PRECISION VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309468-S-81250SG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-81250SG CAD Model

Description

The S-81250SG is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels in electronic circuits and trigger a reset or other action when the voltage drops below a predefined threshold. This ensures stable and reliable operation of sensitive electronic components.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage drops, preventing erroneous operation.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and can be used to trigger protective measures.
  • Battery-Powered Devices: Monitors battery voltage and provides a low-battery warning or initiates a safe shutdown to prevent deep discharge.
  • Industrial Control Systems: Protects sensitive electronic equipment from voltage sags and power outages.
  • Automotive Electronics: Used in automotive systems to monitor voltage levels and ensure safe operation of critical components.

Features

  • High-Accuracy Detection Voltage: Provides precise and reliable voltage monitoring.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Allows for compact designs and easy integration into various electronic circuits.
  • Hysteresis: Prevents oscillations and ensures stable operation during voltage fluctuations.
  • Open-Drain Output: Offers flexible interfacing with various logic levels and external circuitry.

Benefits

  • Improved System Reliability: Protects against malfunctions caused by voltage fluctuations and power drops.
  • Extended Battery Life: Low current consumption maximizes battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal external components.
  • Enhanced System Protection: Prevents damage to sensitive electronic components from undervoltage conditions.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price point.

The S-81250SG's part number indicates specific characteristics. The "50" likely denotes a 5.0V detection voltage (though verification via the datasheet is crucial). The "SG" likely relates to packaging and specific feature variants, requiring a review of the official datasheet. The open-drain output requires an external pull-up resistor. The selection of the pull-up resistor value depends on the voltage level of the subsequent circuit and the desired switching speed. The S-81250SG datasheet from SII Semiconductor Corporation is essential for determining the exact detection voltage, hysteresis voltage, operating temperature range, and other critical parameters. Adhering to the recommended operating conditions outlined in the datasheet is vital to ensure proper function and prevent damage. Consider noise suppression techniques if operating in electrically noisy environments.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
AMCC
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1102 $61.0610
130+ $0.9110 $118.4300
200+ $0.8826 $176.5200
275+ $0.8540 $234.8500
350+ $0.8256 $288.9600
470+ $0.7401 $347.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 539 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess