EN
  • EN
  • DE

S-81237AG

Part No S-81237AG
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309439-S-81237AG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81237AG CAD Model

Description

The S-81237AG is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels and generate a reset signal when the voltage drops below a specified threshold. Its primary function is to protect microcontrollers and other sensitive electronic components from malfunctioning due to undervoltage conditions. The 'AG' suffix likely denotes a specific voltage detection threshold.

Applications

  • Microcontroller Reset Circuits: Ensures proper reset of microcontrollers during power-up and brown-out events.
  • CPU Reset Circuits: Protects CPUs from operating at insufficient voltage levels.
  • Power Supply Monitoring: Monitors power supply output voltage and provides a reset signal when voltage drops below the acceptable range.
  • Battery-Powered Devices: Detects low battery conditions and initiates shutdown or other power-saving measures.
  • Industrial Control Systems: Monitors voltage levels to prevent system failures due to voltage irregularities.

Features

  • Precise Voltage Detection: Accurately detects when the input voltage falls below a predefined threshold.
  • Low Current Consumption: Minimizes power consumption, especially critical in battery-powered applications.
  • Open-Drain Output: Provides flexibility in interfacing with various circuits.
  • Small Package Size: Enables compact designs and efficient use of PCB space.
  • Wide Operating Temperature Range: Ensures reliable operation in diverse environmental conditions.

Benefits

  • Enhanced System Reliability: Prevents unpredictable behavior of microcontrollers and CPUs by ensuring proper reset during undervoltage conditions.
  • Extended Battery Life: Low current consumption maximizes the operational life of battery-powered devices.
  • Simplified Circuit Integration: Open-drain output allows for easy interfacing with different types of circuits.
  • Compact Designs: Small package size reduces overall board space requirements.
  • Robust Operation: Wide operating temperature range ensures stable performance in various environments.

Additional Details

The S-81237AG is typically available in small surface-mount packages like SOT-23. The voltage detection threshold is specified by the 'AG' identifier; consult the datasheet from SII Semiconductor Corporation for the exact voltage level. The datasheet also contains detailed information on power consumption, timing characteristics, and recommended operating conditions. Proper use of this device requires careful attention to the datasheet specifications to ensure reliable and safe operation of the protected circuitry.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Freescale Semiconductor - NXP
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $0.6537

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess