The S-81230SG-QB-T1 is a high-precision voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage drops below a specified threshold. This voltage detector offers low power consumption and high accuracy, making it suitable for a wide range of applications.
Applications
- Microcontroller reset circuits
- Power monitoring in battery-powered devices
- Overvoltage and undervoltage protection
- Voltage regulation circuits
- System monitoring in industrial equipment
Features
- High-precision detection voltage: 3.0V (typical)
- Low current consumption: 0.8 μA (typical)
- Built-in hysteresis: 50 mV (typical)
- Operating voltage range: 1.6 V to 5.5 V
- Open-drain output
- Small SOT-25 package
- RoHS compliant
Benefits
- Ensures reliable system operation by preventing malfunctions due to voltage drops.
- Extends battery life in portable devices due to low current consumption.
- Reduces the number of external components required, simplifying circuit design.
- Provides stable and accurate voltage detection across a wide temperature range.
- Easy to integrate into various applications due to its small size and standard package.
Additional Details
The S-81230SG-QB-T1 features an open-drain output, which allows for flexible connection to various microcontrollers and logic circuits. The built-in hysteresis prevents oscillations near the detection threshold, ensuring stable operation. It is crucial to refer to the datasheet for precise voltage threshold values and temperature dependency. The SOT-25 package makes it suitable for high-density PCB layouts.