EN
  • EN
  • DE

S-80934ANMP-DDY-T2

Part No S-80934ANMP-DDY-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186970-S-80934ANMP-DDY-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80934ANMP-DDY-T2 CAD Model

Description

The S-80934ANMP-DDY-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels within electronic circuits and generate a reset signal when the voltage drops below a predefined threshold. This functionality is critical for preventing unpredictable behavior and ensuring the proper startup of microcontrollers and other sensitive electronic components.

Applications

  • Microcontroller Reset Circuits: Ensures a clean and reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • Memory Protection: Safeguards data integrity in memory devices by initiating write-protect functions upon detecting voltage instability.
  • Battery-Powered Devices: Monitors battery voltage and triggers shutdown sequences to prevent deep discharge and prolong battery life.
  • Power Management Systems: Provides voltage supervision for various power rails in complex electronic systems, enabling timely responses to voltage anomalies.
  • Industrial Control Equipment: Delivers consistent voltage monitoring for essential control circuits in industrial applications.

Features

  • Detection Voltage: 3.4V (typical)
  • High-Accuracy Detection Voltage: Delivers precise voltage monitoring for reliable operation.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-operated devices.
  • Compact Package: SOT-23-3 package allows for space-saving designs.
  • Wide Operating Temperature Range: Operates reliably across a broad temperature spectrum.
  • Built-in Hysteresis: Prevents chattering or oscillations around the threshold voltage.
  • N-channel Open Drain Output: Offers flexible interfacing with different logic levels.

Benefits

  • Enhanced System Stability: Prevents malfunctions resulting from voltage dips or variations.
  • Data Security: Protects data stored in memory from corruption caused by unstable voltage conditions.
  • Extended Battery Life: Optimizes power usage in battery-powered applications by managing shutdown processes.
  • Simplified Design: Integrates voltage monitoring into a single compact chip, streamlining circuit layout.
  • Reduced System Costs: Eliminates the need for external voltage monitoring components.

Additional Details

The S-80934ANMP-DDY-T2 features an N-channel open drain output, which requires an external pull-up resistor for proper operation. The built-in hysteresis feature ensures stable output behavior, preventing oscillations when the input voltage is close to the threshold. Its compact SOT-23-3 package is ideal for space-constrained applications. Furthermore, its low current consumption makes it highly suitable for power-sensitive devices. This voltage detector IC provides a robust solution for safeguarding electronic systems from voltage fluctuations and ensuring reliable operation in various applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess