EN
  • EN
  • DE

S-80926CNMC-G8W-T2

Part No S-80926CNMC-G8W-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063431-S-80926CNMC-G8W-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80926CNMC-G8W-T2 CAD Model

Description

The S-80926CNMC-G8W-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation, designed to monitor voltage levels and provide a reset signal to microcontrollers or other digital circuits when the voltage drops below a certain threshold. This ensures stable and reliable operation of the system by preventing erratic behavior caused by low voltage conditions.

Applications

  • Microcontroller reset circuits
  • CPU reset circuits
  • Power management systems
  • Battery-powered devices
  • Portable electronics

Features

  • Detection voltage: 2.6V (typical)
  • High-accuracy detection voltage
  • Low current consumption
  • Compact SOT-23 package
  • Built-in hysteresis
  • Wide operating temperature range

Benefits

  • Ensures proper system startup and prevents data corruption.
  • Improves system reliability by monitoring supply voltage.
  • Extends battery life in portable applications due to low power consumption.
  • Reduces board space requirements with its small package.
  • Avoids false resets due to noise with its hysteresis feature.
  • Provides stable operation across a wide range of temperatures.

The S-80926CNMC-G8W-T2 voltage detector constantly monitors the input voltage. When the input voltage drops below the specified detection voltage (2.6V in this case), the device asserts a reset signal. The reset signal remains asserted until the input voltage rises above the detection voltage plus the hysteresis voltage. This hysteresis prevents the device from oscillating or generating false reset signals when the input voltage is near the threshold. The low current consumption of the device makes it ideal for battery-powered applications where power conservation is critical. The SOT-23 package allows for easy integration into space-constrained designs. The device is typically used to reset microcontrollers, CPUs, and other digital circuits to prevent malfunctions caused by voltage drops. The S-80926CNMC-G8W-T2 offers a cost-effective and reliable solution for voltage monitoring and reset generation.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8489 $65.0934
13+ $8.9016 $115.7208
21+ $8.6232 $181.0872
28+ $8.3449 $233.6572
36+ $8.0677 $290.4372
48+ $7.2326 $347.1648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,270 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess