The S-80925CNMC-G8V-T2 is a voltage detector from SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specific threshold. This functionality is critical for safeguarding microcontrollers and other sensitive components from malfunctions due to undervoltage conditions.
Applications
- Microcontroller reset circuits
- Power supply voltage monitoring
- Battery-powered device management
- System reset functionality in industrial equipment
- Overvoltage and undervoltage protection systems
Features
- Highly accurate voltage detection
- Extremely low current consumption
- Integrated hysteresis characteristics
- Compact package size
- Open-drain output configuration
- Broad operating temperature range
Benefits
- Enhances system reliability by preventing errors caused by voltage dips
- Prolongs battery lifespan in portable devices due to minimal power draw
- Maintains a stable output signal, even with fluctuating input voltages
- Allows for integration into space-constrained applications
- Facilitates easy interfacing with microcontrollers
- Guarantees dependable operation in challenging environments
Additional Details
The S-80925CNMC-G8V-T2 features a precise detection voltage of 2.5V. Its open-drain output simplifies connections to various microcontroller reset pins. The built-in hysteresis prevents oscillations around the threshold voltage. The SOT-23-5 package ensures a small footprint on the PCB. It operates reliably between -40°C and +85°C. This voltage detector plays a crucial role in power management and reset circuitry. It helps avoid unpredictable system behavior. The minimal current consumption is essential for battery-operated devices. It provides a clean and consistent reset signal, which is important for the correct operation of microprocessors.