The S-80923CLMC-G6T-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's a precise voltage monitoring device designed to safeguard electronic systems by detecting undervoltage conditions. When the input voltage falls below a specific threshold, the device triggers a reset signal, preventing malfunctions and ensuring stable operation, particularly for microcontrollers and other sensitive components.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- System power-on reset
Features
- High-accuracy detection voltage: ±2.0%
- Low current consumption: 0.8 μA (typical)
- Operating voltage range: 0.8 V to 6.0 V
- Built-in hysteresis
- Small package: SOT-23-5
- Output Type: N-channel open drain
Benefits
- Enhances system reliability by preventing errors caused by voltage drops.
- Extends battery life in portable devices due to its minimal current draw.
- Simplifies circuit design, reducing the need for external components.
- Suitable for a variety of applications with its wide operating voltage range.
- Enables compact designs due to its small package size.
Additional Details
The S-80923CLMC-G6T-T2 incorporates hysteresis to prevent output oscillation when the input voltage is near the detection threshold. Its open-drain output offers flexibility in interfacing with different logic families. The detection voltage is accurately set during the manufacturing process. This IC operates in a temperature range of -40°C to +85°C and comes in a SOT-23-5 package. The device is designed for low power applications. The typical release voltage is 2.3V.