EN
  • EN
  • DE

S-80913ANMP

Part No S-80913ANMP
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186897-S-80913ANMP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80913ANMP CAD Model

Description

The S-80913ANMP is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor the input voltage and generate a reset signal when the voltage drops below a certain threshold. This functionality is critical in preventing malfunctions and data corruption in electronic systems, particularly in scenarios involving power fluctuations or battery discharge.

Applications

  • Microcontroller reset circuits: Provides a reset signal to microcontrollers during power-up, power-down, or brownout conditions.
  • Power supply monitoring: Detects undervoltage conditions in power supplies and triggers appropriate actions.
  • Battery-powered devices: Protects batteries from deep discharge by disabling the device when the battery voltage is low.
  • Data storage devices: Prevents data corruption in memory and storage devices during voltage fluctuations.
  • Real-time clocks (RTC): Monitors the voltage supplied to the RTC to ensure accurate timekeeping.

Features

  • High-precision detection voltage: Ensures accurate voltage monitoring with minimal deviation from the specified threshold.
  • Low current consumption: Minimizes power drain, making it suitable for battery-powered and low-power applications.
  • Small package: Available in compact packages such as SOT-23, enabling use in space-constrained designs.
  • Built-in hysteresis: Prevents oscillations during voltage transitions, ensuring a stable and reliable reset signal.
  • Open drain output: Provides flexibility in interfacing with various microcontroller and digital logic circuits.

Benefits

  • Improved system reliability: Protects against malfunctions caused by undervoltage conditions, enhancing overall system reliability.
  • Extended battery life: Low power consumption contributes to longer operating times for battery-powered devices.
  • Simplified circuit design: Small package size and integrated features simplify board layout and reduce component count.
  • Data integrity protection: Prevents data corruption during voltage fluctuations, ensuring data integrity in storage devices.
  • Stable and reliable operation: Hysteresis ensures a clean and stable reset signal, preventing false triggers.

The S-80913ANMP is commonly supplied in a SOT-23 package. It is typically rated for operation within a temperature range of -40°C to +85°C. The open drain output configuration provides flexibility in connecting to different digital systems. The IC is a cost-effective solution for voltage monitoring in many different applications. The high precision and low current characteristics ensure the accurate and efficient operation of the voltage detection circuit.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess