EN
  • EN
  • DE

S-80842ANMP-ED6-T2

Part No S-80842ANMP-ED6-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186852-S-80842ANMP-ED6-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80842ANMP-ED6-T2 CAD Model

Description

The S-80842ANMP-ED6-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It monitors the input voltage and generates a reset signal when the voltage drops below a specified threshold. This is crucial for ensuring the stable operation of electronic devices, preventing data corruption and system malfunctions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • CPU Reset Circuits: Ensures that CPUs start in a defined state after power is applied or after a voltage drop.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, triggering an alarm or shutdown if the voltage is outside the specified range.
  • Battery-Powered Devices: Protects battery-powered devices by shutting down when the battery voltage is too low, preventing deep discharge.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment to prevent damage from voltage fluctuations.

Features

  • Low Voltage Detection: Detects when the input voltage falls below a predetermined threshold (likely 4.2V based on the '42' in the part number).
  • High-Precision Detection Voltage: Provides accurate voltage detection for reliable monitoring.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Prevents false triggering due to noise or voltage fluctuations.
  • Open-Drain Output: Allows for flexible connection to various logic circuits.

Benefits

  • Improved System Reliability: Ensures stable operation by resetting the system during voltage drops, preventing data corruption and malfunctions.
  • Data Protection: Protects data by initiating a safe shutdown during power failures.
  • Extended Battery Life: Low current consumption maximizes battery life in portable devices.
  • Simplified Design: Integrates the voltage detection function into a single chip, simplifying circuit design.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and reset generation.

Additional Details

The S-80842 series voltage detectors are available in various package options. The detection voltage is fixed and determined by the part number (4.2V based on '42'). The output is typically an open-drain NMOS transistor, requiring an external pull-up resistor. The ANMP likely refers to the package type. The ED6 indicates a specific release delay time. 'T2' means it is packaged in tape and reel.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess