EN
  • EN
  • DE

S-80842ALMP-EAL-T2

Part No S-80842ALMP-EAL-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186848-S-80842ALMP-EAL-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80842ALMP-EAL-T2 CAD Model

Description

The S-80842ALMP-EAL-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor the supply voltage and generate a reset signal when the voltage drops below a specified threshold. This function is vital for ensuring stable operation in various electronic devices and preventing data corruption or system malfunction due to voltage fluctuations.

Applications

  • Microcontroller Reset Circuits: Used to provide a reliable reset signal to microcontrollers during power-up or brown-out conditions, preventing unpredictable behavior.
  • CPU Reset Circuits: Similar to microcontroller applications, it ensures that CPUs start in a defined state after power is applied or after a voltage drop.
  • Power Supply Monitoring: It monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage is outside the specified range, protecting connected equipment.
  • Battery-Powered Devices: Protects battery-powered devices by shutting down when the battery voltage is too low, preventing deep discharge and potential damage.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment, providing a safety mechanism against voltage fluctuations that could damage sensitive components.

Features

  • Low Voltage Detection: Detects when the input voltage falls below a predetermined threshold (likely 4.2V based on the '42' in the part number).
  • High-Precision Detection Voltage: Offers precise voltage detection, ensuring reliable monitoring and reset functionality.
  • Low Current Consumption: Minimizes power consumption, making it ideal for battery-powered applications where efficiency is critical.
  • Built-in Hysteresis: Prevents false triggering due to noise or minor voltage fluctuations, ensuring a stable reset signal.
  • Open-Drain Output: Provides flexibility in connecting to various logic circuits.

Benefits

  • Improved System Reliability: Ensures stable operation by resetting the system during voltage drops, preventing data corruption and system crashes.
  • Data Protection: Protects data by initiating a safe shutdown during power failures or brown-out conditions.
  • Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Simplified Design: Integrates the voltage detection function into a single chip, simplifying circuit design and reducing component count.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and reset generation.

Additional Details

The S-80842 series voltage detectors are available in various package options. The detection voltage is fixed based on the part number (4.2V in this case). The output is typically an open-drain NMOS transistor, requiring an external pull-up resistor. The ALMP and EAL likely refer to specific package types or manufacturing codes. 'T2' usually indicates tape and reel packaging.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess