EN
  • EN
  • DE

S-80834CNMA-B8TT1G

Part No S-80834CNMA-B8TT1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186809-S-80834CNMA-B8TT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80834CNMA-B8TT1G CAD Model

Description

The S-80834CNMA-B8TT1G is a voltage detector manufactured by SII Semiconductor Corporation. It is a highly accurate and low current consumption voltage detector IC using CMOS process. This device monitors the power supply voltage and resets a system when the voltage falls below a certain threshold. It offers various detection voltage options and output types, making it suitable for a wide range of applications.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or brown-out conditions, ensuring stable operation.
  • Power Management Systems: Monitors voltage levels in power management circuits to prevent damage from undervoltage conditions.
  • Battery Monitoring: Detects low battery conditions in battery-powered devices.
  • CPU Reset Circuits: Monitors the CPU voltage and resets the CPU if it falls below the operating threshold.
  • Portable Devices: Used in smartphones, tablets, and other portable devices for voltage monitoring and reset functionality.

Features

  • High Accuracy: Precise detection voltage with minimal tolerance.
  • Low Current Consumption: Reduces power consumption in battery-powered applications.
  • Wide Operating Voltage Range: Supports a broad range of input voltages.
  • Open Drain Output: Offers flexibility in connecting to different types of circuits.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Reliable System Operation: Prevents system malfunctions due to voltage drops.
  • Extended Battery Life: Low current consumption extends battery life in portable devices.
  • Simplified Circuit Design: Reduces the need for external components.
  • Compact Solution: Small package size allows for integration into space-constrained applications.
  • Overvoltage and Undervoltage Protection: Protects sensitive components from damage.

Additional Details

The S-80834 Series are CMOS voltage detectors with built-in delay circuit. They feature ultra-low current consumption and high accuracy. The detection voltage is fixed internally and is available in a range of 1.6V to 6.0V in 0.1V steps. The output type is N-channel open drain. The operating temperature range is -40°C to +85°C. The typical supply current is 0.8 μA. The device is available in SOT-23-5 package.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess