The S-80826CNUA-B8L-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a specific threshold. It's often used to prevent microcontrollers and other digital circuits from malfunctioning due to low voltage conditions.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered equipment
- Portable devices
Features
- Detection voltage: 2.6V
- High-precision detection voltage: ±2.0%
- Ultra-low current consumption: 0.8 μA (typical)
- Output type: CMOS output
- Operating temperature: -40°C to +85°C
- Package: SOT-23-5
Benefits
- Reliable System Reset: Ensures a clean and reliable reset of the microcontroller or other digital circuits, preventing errors and data corruption.
- Extended Battery Life: The ultra-low current consumption minimizes power drain, extending the operating time of battery-powered devices.
- Accurate Voltage Monitoring: The high-precision detection voltage ensures that the reset signal is generated at the correct voltage level.
- Simplified Circuit Design: The integrated functionality reduces the number of external components required.
- Compact Size: The SOT-23-5 package enables compact and space-saving designs.
The S-80826CNUA-B8L-T2 is a reliable and efficient voltage detector suitable for a wide range of applications. Its low power consumption, high accuracy, and small size make it an excellent choice for battery-powered devices and other applications where space and power are limited. It provides a crucial function in ensuring the stable and reliable operation of electronic systems.