The S-80826CNNB-B8L-T2 is a voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels and provide a reset signal when the voltage falls below a certain threshold. This is commonly used in microcontroller-based systems to prevent erratic behavior caused by low voltage conditions.
Applications
- Microcontroller reset circuits
- Battery-powered devices
- Power failure detection
- System voltage monitoring
Features
- Detection Voltage: 2.6V
- High-precision detection voltage: ±2.0%
- Ultra-low current consumption: 0.8 μA (typical)
- Operating voltage: 0.65 V to 5.0 V
- Output type: Nch Open Drain
- Package: SOT-23-5
- Operating temperature range: -40°C to +85°C
Benefits
- Reliable System Operation: Ensures proper system operation by resetting the microcontroller when the voltage drops below the safe level.
- Extended Battery Life: The ultra-low current consumption minimizes power drain, extending battery life in portable applications.
- Accurate Voltage Monitoring: The high-precision detection voltage provides accurate voltage monitoring for reliable reset operation.
- Compact Design: The SOT-23-5 package allows for compact and space-saving designs.
- Wide Operating Temperature Range: Operates reliably in a wide range of temperature conditions.
The S-80826CNNB-B8L-T2 is a reliable and efficient voltage detector suitable for various applications that require voltage monitoring and reset functionality. Its low power consumption, high accuracy, and compact size make it a popular choice for battery-powered and portable devices. It provides a critical function in ensuring stable and predictable system behavior.