EN
  • EN
  • DE

S-80825ANMP-EDN-T2

Part No S-80825ANMP-EDN-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186717-S-80825ANMP-EDN-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80825ANMP-EDN-T2 CAD Model

Description

The S-80825ANMP-EDN-T2 is a voltage detector manufactured by SII Semiconductor Corporation. As part of the S-80825 series, it is designed to monitor voltage levels and provide a reset signal when the voltage drops below a predetermined threshold. This device is characterized by its high precision and low current consumption, making it suitable for various applications.

Applications:

  • Microcontroller Reset: Provides a reliable reset signal for microcontrollers during power-up or brown-out conditions.
  • Power Supply Monitoring: Monitors voltage levels in power supplies and triggers an alarm or shutdown if the voltage drops below a specified limit.
  • Battery Management Systems: Protects batteries from over-discharge by shutting down the system when the battery voltage is low.
  • Industrial Control: Used in industrial control systems for voltage monitoring and fault detection.
  • Consumer Electronics: Integrated into various consumer electronic devices for voltage supervision and reset functionality.

Features:

  • High-Precision Voltage Detection: Accurate monitoring of voltage levels.
  • Ultra-Low Current Consumption: Minimizes power drain, ideal for battery-powered applications.
  • Built-in Delay Circuit: Prevents false resets caused by transient voltage drops.
  • Small Package: Allows for compact designs and easy integration into various electronic devices.
  • Wide Operating Temperature Range: Operates reliably in a wide range of temperatures.

Benefits:

  • Improved System Reliability: Prevents system malfunctions due to voltage fluctuations.
  • Extended Battery Life: Low current consumption prolongs battery life in portable devices.
  • Simplified Circuit Design: Integrated delay circuit reduces the need for external components.
  • Enhanced System Protection: Protects sensitive electronic components from damage caused by undervoltage conditions.
  • Cost-Effective Solution: Provides reliable voltage detection at a competitive price.

Additional Details:

The S-80825ANMP-EDN-T2 uses CMOS technology to achieve low power consumption and high accuracy. The built-in delay circuit prevents spurious resets caused by brief voltage dips. The exact detection voltage, release voltage, and delay time are specific to the model. Refer to the manufacturer's datasheet for detailed specifications.

The 'EDN-T2' marking refers to specific packaging and marking details for manufacturing and identification purposes. Proper handling and storage practices should be followed to ensure the integrity of the device.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0759 $59.1745
135+ $0.8829 $119.1915
205+ $0.8553 $175.3365
280+ $0.8277 $231.7560
365+ $0.8001 $292.0365
485+ $0.7173 $347.8905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess