EN
  • EN
  • DE

S-80825ALMP-EAN-T2

Part No S-80825ALMP-EAN-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186713-S-80825ALMP-EAN-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80825ALMP-EAN-T2 CAD Model

Description

The S-80825ALMP-EAN-T2 is a voltage detector from SII Semiconductor Corporation. It's designed to monitor voltage levels and trigger a reset or other action when the voltage falls below a specific threshold. This particular model is part of the S-80825 series, known for its precision and low power consumption.

Applications:

  • Microprocessor Reset: Ensuring microprocessors start correctly and recover from voltage drops.
  • Power Management: Monitoring power rails in various electronic devices.
  • Battery Monitoring: Protecting batteries from over-discharge in portable devices.
  • System Supervision: Providing a reliable reset signal for system stability.
  • Industrial Control Systems: Protecting sensitive electronics from voltage fluctuations.

Features:

  • High-Precision Voltage Detection: Accurate monitoring of voltage levels.
  • Ultra-Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Built-in Delay Circuit: Prevents false resets due to transient voltage drops.
  • Small Package: Allows for compact designs and easy integration.
  • Wide Operating Temperature Range: Suitable for use in various environments.

Benefits:

  • Increased System Reliability: Prevents malfunctions caused by voltage fluctuations.
  • Extended Battery Life: Reduces power consumption, prolonging the operating time of portable devices.
  • Simplified Circuit Design: Integrated delay circuit reduces the need for external components.
  • Enhanced System Protection: Safeguards sensitive components from damage.
  • Cost-Effective Solution: Provides reliable voltage detection at a competitive price.

Additional Details:

The S-80825 series features CMOS technology, contributing to its low power consumption and high accuracy. The built-in delay circuit is crucial for preventing spurious resets caused by brief voltage dips. The exact detection voltage, release voltage, and delay time are specific to the S-80825ALMP-EAN-T2 model. Datasheets from SII Semiconductor Corporation should be consulted for precise specifications.

It is important to note that the package type and marking (EAN-T2) refer to specific packaging and marking details, which are relevant for manufacturing and identification purposes.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess