EN
  • EN
  • DE

S-80824ANMP-EDM-T2

Part No S-80824ANMP-EDM-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186708-S-80824ANMP-EDM-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80824ANMP-EDM-T2 CAD Model

Description

The S-80824ANMP-EDM-T2 is a voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor the voltage level in electronic circuits and generate a reset signal or other action when the voltage drops below a specific threshold. This helps to prevent malfunctions and ensure stable operation of the system.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery voltage monitoring
  • Over-discharge protection
  • Voltage supervision in embedded systems

Features

  • High-accuracy detection voltage: Precise voltage monitoring for reliable operation.
  • Low current consumption: Minimizes power usage, extending battery life.
  • Small package: Allows for compact designs and efficient board space utilization.
  • Built-in hysteresis: Prevents oscillation and ensures stable reset operation.
  • Open-drain output: Offers flexible interfacing with various circuits.

Benefits

  • Ensures stable system operation: Prevents malfunctions caused by low voltage conditions.
  • Prolongs battery life: Reduces power consumption, extending the operating time of battery-powered devices.
  • Simplifies circuit design: Integrates voltage detection functionality, simplifying the design process.
  • Enhances system reliability: Provides reliable voltage monitoring and reset functionality.
  • Protects data integrity: Prevents data corruption during voltage drops.

The S-80824ANMP-EDM-T2 is a critical component in a variety of electronic devices, offering essential voltage monitoring and protection. By detecting voltage drops, it can prevent unpredictable behavior and potential damage to sensitive components. The IC's low current consumption makes it particularly well-suited for battery-powered applications, where it helps to extend the device's operating life. The inclusion of hysteresis is a key feature, preventing the output from oscillating when the input voltage is near the threshold level, thereby ensuring a clean and stable reset signal. The compact package size allows for easy integration into a wide range of electronic devices, even those with limited board space. The open-drain output provides flexibility in interfacing with different types of microcontrollers and other digital circuits. It provides reliable voltage monitoring and protection, contributing significantly to the overall stability and longevity of electronic systems. The high accuracy and low power consumption make it suitable for applications where performance and efficiency are paramount. The integrated hysteresis helps to avoid false triggering due to noise or voltage fluctuations, further enhancing the reliability of the system. Its small size and ease of use make it a valuable component for a wide range of applications.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess