EN
  • EN
  • DE

S-80819ALNP-EAG-T2

Part No S-80819ALNP-EAG-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186654-S-80819ALNP-EAG-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80819ALNP-EAG-T2 CAD Model

Description

The S-80819ALNP-EAG-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor the power supply voltage of electronic devices and issue a reset signal when the voltage drops below a specified threshold. This functionality is crucial for preventing malfunctions and data corruption in microcontrollers and other digital circuits.

Applications

  • Microcontroller Reset: Generates a reliable reset signal during power-up, power-down, and brownout conditions.
  • Memory Protection: Prevents data corruption in volatile memory by initiating a reset when the voltage is insufficient.
  • Power Management Systems: Monitors battery voltage and triggers a shutdown sequence to prevent deep discharge.
  • Industrial Control Systems: Safeguards critical processes from voltage fluctuations.
  • Consumer Electronics: Protects sensitive components in various consumer electronic devices.

Features

  • Detection Voltage: 1.9V (Indicated by the '19' in 'S-80819ALNP').
  • High-Precision Detection: Ensures accurate voltage monitoring.
  • Ultra-Low Current Consumption: Minimizes power drain for extended battery life in portable devices.
  • Small Package: Available in compact packages for space-saving designs.
  • Built-in Hysteresis: Prevents output chattering due to noise around the detection threshold.
  • N-channel Open Drain Output: Provides flexibility in interfacing with various logic levels.

Benefits

  • Improved System Reliability: Prevents system crashes and data loss caused by low voltage conditions.
  • Extended Battery Life: Low power consumption maximizes battery runtime in portable devices.
  • Simplified Circuit Design: Requires minimal external components.
  • Reduced Board Space: Compact package enables smaller and more efficient designs.
  • Enhanced Safety: Protects sensitive components from damage due to voltage fluctuations.

The S-80819ALNP-EAG-T2 operates by constantly monitoring the input voltage. When the voltage falls below the detection threshold of 1.9V, the N-channel open drain output is activated, typically pulling the reset line low (an external pull-up resistor is required). The output remains low until the voltage rises above the threshold plus the hysteresis voltage. The hysteresis prevents the output from oscillating due to minor voltage fluctuations near the threshold. This voltage detector is a vital component for ensuring the stable and reliable operation of a wide range of electronic devices.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess