The S-80763AN-JT-T1 is a voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor the input voltage and provide a reset signal when the voltage drops below a specified threshold. This functionality is crucial for preventing malfunctions and ensuring reliable operation of electronic devices, especially those with microcontrollers or other sensitive digital components.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power supply monitoring in embedded systems
- Battery voltage monitoring in portable devices
- Industrial control systems requiring voltage supervision
Features
- High-precision detection voltage: 6.3V
- Low current consumption
- Operating voltage range: Typically 1.1V to 10V (Consult datasheet for specific values)
- Output type: N-channel open drain
- Small package size: SOT-23-5
- Hysteresis is built-in to prevent output chattering
Benefits
- Ensures system stability by preventing operation under low voltage conditions.
- Protects against data corruption and unpredictable system behavior.
- Extends battery life in portable applications because of its low power requirements.
- Streamlines circuit design because it is an integrated solution.
- Provides reliable performance even in noisy environments due to the hysteresis.
- Offers a cost-effective solution for voltage monitoring and protection.
The S-80763AN-JT-T1 offers a compact and reliable solution for voltage detection in a wide range of applications. Its small size and low current consumption make it especially suitable for battery-powered and portable devices. The integrated hysteresis helps to prevent false reset signals due to noise or voltage fluctuations. The device is available in a SOT-23-5 package for easy surface mount assembly.
Important Note:
For definitive technical specifications, including but not limited to:
- Detection Voltage Temperature Coefficient
- Release Voltage
- Operating Temperature Range
- Maximum Ratings
- Electrical Characteristics
Refer to the official datasheet provided by SII Semiconductor Corporation for the S-80763AN-JT-T1.