The S-80744AM-D8-T1 is a voltage detector IC produced by SII Semiconductor Corporation. It is designed to monitor supply voltage levels and generate a reset signal when the voltage falls below a predetermined threshold. This functionality is crucial for maintaining the integrity and stability of electronic systems.
Applications
- Microprocessor reset circuits
- Power management systems
- Battery monitoring circuits
- Industrial control systems
- Consumer electronics
Features
- Precise detection voltage
- Low current consumption
- Hysteresis for noise immunity
- Open-drain output
- Compact package
Benefits
- Prevents system malfunction due to undervoltage conditions
- Ensures reliable operation of microcontrollers and other digital circuits
- Extends battery life in portable devices
- Simplifies circuit design
- Reduces board space
Detailed Specs
The S-80744AM-D8-T1 features a typical detection voltage of 4.4V. Its low current consumption minimizes its impact on the overall power budget of the system. The hysteresis feature prevents spurious resets caused by voltage noise. The open-drain output allows for flexible interfacing with various logic circuits. It comes in a small SOT-23 package, making it suitable for space-constrained applications.
This voltage detector is ideal for use in a wide range of applications where reliable voltage monitoring is essential. Its precision and low power consumption make it a suitable choice for both battery-powered and line-powered systems. The open-drain output allows for easy interfacing with microcontrollers and other digital circuits, while the small package size enables its use in compact designs.