The S-80744AL-A8-T1 is a voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This ensures that the system operates reliably and prevents data corruption or malfunction.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- Real-time clock (RTC) backup systems
- Memory protection circuits
Features
- High-accuracy detection voltage
- Ultra-low current consumption
- Built-in hysteresis
- Open-drain output
- Small package size
Benefits
- Improved system reliability
- Prevention of data corruption
- Extended battery life in portable devices
- Simplified circuit design
- Reduced board space requirements
Detailed Specs
The S-80744AL-A8-T1 features a detection voltage of typically 4.4V. It operates with an ultra-low current consumption, typically in the range of a few microamperes, making it suitable for battery-powered applications. The built-in hysteresis prevents chattering or false resets due to small voltage fluctuations. The open-drain output allows for flexible connection to various microcontrollers and other digital circuits. The device is typically available in a small SOT-23 package.
This voltage detector is particularly useful in applications where a stable and reliable power supply is critical, such as in automotive systems, industrial control equipment, and medical devices. Its low power consumption also makes it suitable for use in energy-harvesting applications. The precise detection voltage ensures accurate monitoring of the power supply, while the open-drain output simplifies interfacing with other components in the circuit.