EN
  • EN
  • DE

S-80741AL-A5-T1

Part No S-80741AL-A5-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308366-S-80741AL-A5-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80741AL-A5-T1 CAD Model

Description

The S-80741AL-A5-T1 is a voltage detector IC produced by SII Semiconductor Corporation. Its primary function is to monitor the input voltage and provide a reset signal when the voltage drops below a specific threshold. The 'AL' likely indicates a particular voltage detection range, 'A5' refers to a specific detection voltage level within that range, and 'T1' usually denotes the package type (tape and reel packaging). This function is critical in preventing malfunctions or damage to microcontrollers and other sensitive components due to undervoltage situations.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up, power-down, or brownout conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, triggering an alert or shutdown if the voltage deviates from the specified range.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by disabling the load when the battery voltage is low, extending battery life.
  • Industrial Control Systems: Monitors voltage levels within industrial equipment to ensure stable operation and prevent damage.
  • Automotive Electronics: Used in automotive systems to monitor battery voltage and protect electronic components during low-voltage conditions.

Features

  • High-Precision Voltage Detection: Offers accurate and reliable voltage detection.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Hysteresis: Incorporates hysteresis to prevent output oscillations and ensure stable operation.
  • Open-Drain Output: Allows for flexible connection to various types of circuits.
  • Small Package Options: Available in compact surface-mount packages like SOT-23, SOT-89, enabling space-saving designs.
  • Wide Operating Temperature Range: Designed to function reliably across a broad temperature range.

Benefits

  • Undervoltage Protection: Protects sensitive components from damage due to voltage drops.
  • Improved System Reliability: Enhances system reliability by preventing erratic behavior caused by low voltage.
  • Extended Battery Life: Reduces power drain in battery-powered devices.
  • Simplified Circuit Design: Simplifies voltage detection and reset functions.
  • Cost-Effective Solution: Provides an economical way to improve system robustness.

The specific detection voltage of the S-80741AL-A5-T1 is determined by the 'AL' and 'A5' designations and can be found in the datasheet. The device's output will remain low as long as the input voltage is below the detection threshold. Once the input voltage exceeds the threshold, the output switches to a high-impedance state. The hysteresis prevents unwanted oscillations near the threshold. Always refer to the S-80741AL-A5-T1 datasheet for detailed electrical characteristics, application guidelines, and operating conditions.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess