The S-80727SL-AQ-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. This component monitors the supply voltage and generates a reset signal when the voltage drops below a specific threshold, safeguarding microcontrollers and other sensitive components from malfunctioning due to low voltage. The "AQ" likely specifies a particular detection voltage and output configuration within the S-80727SL series, while "-T1" indicates tape and reel packaging for automated assembly processes.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power management systems
- Battery-powered equipment
- Industrial control systems
Features
- Precise voltage detection: Offers accurate voltage level monitoring for reliable reset operations.
- Low current consumption: Reduces power drain, making it suitable for battery-powered applications.
- Wide operating voltage range: Adaptable to various voltage requirements in different applications.
- Small package size: Enables compact and efficient designs.
- Built-in hysteresis: Prevents spurious resets caused by voltage fluctuations near the threshold voltage.
Benefits
- Protects microcontrollers from erroneous operation due to undervoltage conditions.
- Extends battery life in portable devices.
- Improves system reliability by ensuring correct reset procedures.
- Simplifies circuit design with its integrated functionalities.
- Reduces board space utilization due to its small form factor.
Technical Specifications
The S-80727SL-AQ-T1 typically features a specific detection voltage (consult the datasheet for the exact value for the "AQ" variant, but it is likely around 2.7V). It operates within a specified voltage range, usually between 1.0V and 10.0V. The supply current is minimal, generally in the microampere range. It is typically housed in a SOT-23 package for surface mount technology. The output type is usually N-channel open drain or CMOS output. The "-T1" indicates tape and reel packaging. Refer to the official datasheet for precise electrical specifications, including the exact detection voltage, timing diagrams, and other critical parameters specific to the "AQ" configuration.
The S-80727SL-AQ-T1 is a reliable voltage detector tailored for applications demanding precise voltage monitoring and reset control. The "AQ" designation signifies a particular voltage threshold and output behavior that must be validated against the product's datasheet for proper implementation.