The S-80721AL-AJ-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. This component monitors the input voltage and provides a reset signal when the voltage drops below a specific threshold. This ensures the stable and reliable operation of microcontrollers, microprocessors, and other voltage-sensitive electronic devices.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power-on reset (POR) circuits
- Battery voltage monitoring
- Overvoltage and undervoltage protection
Features
- High-precision detection voltage
- Low current consumption
- Built-in hysteresis
- Small SOT-23-5 package
- Wide operating temperature range
Benefits
- Prevents erratic operation of microcontrollers due to voltage fluctuations.
- Extends battery life in portable devices due to low current draw.
- Ensures stable reset signals by preventing oscillation around the threshold voltage.
- Easy integration into compact designs due to the small package size.
- Suitable for use in a wide range of environments.
Detailed Specifications
The S-80721AL-AJ-T1 has a detection voltage of 2.1V. It consumes very little current to minimize the impact on the power supply. The built-in hysteresis prevents the output signal from oscillating when the input voltage is near the threshold level. The SOT-23-5 package allows for easy integration into small form factor applications. The operating temperature range is from -40°C to +85°C. The output is an N-channel open drain output.
The reset signal generated by the S-80721AL-AJ-T1 ensures that the microcontroller or other digital circuit starts in a known state, preventing unexpected behavior or data corruption. This is particularly important in applications where reliability is paramount.