EN
  • EN
  • DE

S-8051ANR-NB-T1

Part No S-8051ANR-NB-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308198-S-8051ANR-NB-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8051ANR-NB-T1 CAD Model

Description

The S-8051ANR-NB-T1 is a voltage detector IC produced by SII Semiconductor Corporation. Its primary function is to monitor the supply voltage and generate a reset signal when the voltage falls below a predetermined threshold. This is vital for preventing erratic behavior and ensuring stable operation of microcontrollers and other sensitive electronic components in various applications.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up, power-down, or brownout conditions.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, protecting connected devices from damage.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • Industrial Control Systems: Provides a failsafe mechanism by detecting voltage fluctuations and triggering appropriate responses.
  • Consumer Electronics: Ensures stable operation in devices like smartphones, tablets, and other portable electronics.

Features

  • High-Precision Voltage Detection: Offers accurate voltage detection with minimal tolerance.
  • Ultra-Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages like SOT-23 for space-constrained designs.
  • Built-in Hysteresis: Prevents oscillations and ensures reliable reset operation.
  • Open Drain Output: Provides flexibility in connecting to various digital circuits.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage drops.
  • Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Reduces the number of components needed for voltage monitoring.
  • Data Protection: Resets the microcontroller before data corruption can occur during voltage drops.
  • Enhanced System Stability: Provides stable and reliable operation, even with fluctuating voltage levels.

The S-8051ANR-NB-T1 is a voltage detector with a detection voltage around 5.1V. The exact threshold voltage is found in the product datasheet. It features extremely low current consumption, typically in the microampere range. The standard packaging option is SOT-23. It has a typical operating temperature range of -40°C to +85°C. The output type is generally an N-channel open drain configuration. The hysteresis is usually around 0.2V, but specific values should be verified. It's compliant with RoHS standards. An external pull-up resistor is often required depending on the connected circuit. It offers reliable voltage supervision for embedded systems and other electronic applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8293 $64.9758
13+ $8.8854 $115.5102
21+ $8.6082 $180.7722
28+ $8.3299 $233.2372
36+ $8.0527 $289.8972
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,890 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess