EN
  • EN
  • DE

S-80145CLMC-J16-T2

Part No S-80145CLMC-J16-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186610-S-80145CLMC-J16-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80145CLMC-J16-T2 CAD Model

Description

The S-80145CLMC-J16-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is specifically designed to monitor voltage levels within electronic circuits and provide a reliable reset or alert signal when the voltage drops below a predefined threshold. This is crucial for protecting sensitive components and ensuring the stable operation of various electronic systems.

Applications

  • Microcontroller Reset: Ensures a proper reset of microcontrollers during power-up or brownout conditions.
  • Power Supply Monitoring: Continuously monitors the output voltage of power supplies to detect any deviations from the specified range.
  • Battery Management Systems: Prevents deep discharge of batteries by disabling the load when the voltage drops below a critical level.
  • Industrial Control Systems: Enhances the reliability of industrial control equipment by monitoring and reacting to voltage fluctuations.
  • Consumer Electronics: Used in a wide range of consumer electronic devices to ensure stable and reliable performance.

Features

  • High-Precision Voltage Detection: Provides accurate voltage detection with minimal variation.
  • Ultra-Low Current Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Compact Package: Comes in a small package, ideal for space-constrained designs.
  • Hysteresis: Incorporates hysteresis to prevent oscillations and ensure stable operation.
  • Wide Operating Temperature Range: Functions reliably across a broad range of operating temperatures.

Benefits

  • Increased System Reliability: Protects against malfunctions caused by voltage fluctuations, enhancing the overall reliability of the system.
  • Extended Battery Life: Low power consumption helps to prolong battery life in portable devices.
  • Simplified Circuit Design: Reduces the number of external components needed, simplifying the design process.
  • Enhanced System Protection: Safeguards electronic components from potential damage due to over-voltage or under-voltage conditions.
  • Cost-Effective: Offers a cost-effective solution for voltage monitoring and protection.

Technical Specifications

The S-80145CLMC-J16-T2 has a specific detection voltage, which is detailed in the official datasheet provided by SII Semiconductor Corporation. Other important specifications include the release voltage, operating temperature range, supply voltage range, and the specific package type. For definitive electrical characteristics, timing diagrams, and application circuit examples, consult the datasheet. This voltage detector provides reliable and efficient voltage monitoring across diverse electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess