EN
  • EN
  • DE

S-7750C4104-HCT1

Part No S-7750C4104-HCT1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308073-S-7750C4104-HCT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-7750C4104-HCT1 CAD Model

Description

The S-7750C4104-HCT1 is a voltage detector IC manufactured by SII Semiconductor Corporation. Voltage detectors, also known as voltage supervisors or reset ICs, are designed to monitor the supply voltage of electronic systems and generate a reset signal when the voltage falls below a predefined threshold. This ensures that the system starts up correctly and prevents erroneous operation due to undervoltage conditions.

Applications

  • Microcontroller Reset: Generates a reset signal for microcontrollers during power-up or undervoltage conditions.
  • Memory Protection: Prevents data corruption in memory devices by initiating a reset when the supply voltage is too low.
  • System Monitoring: Monitors the supply voltage of critical system components and provides an alert signal if the voltage falls outside acceptable limits.
  • Power Management: Integrates into power management circuits to ensure proper startup and shutdown sequences.
  • Industrial Control Systems: Protects sensitive electronic components in industrial control systems from voltage fluctuations.

Features

  • Precise Detection Voltage: Accurately detects undervoltage conditions with a defined threshold voltage.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Hysteresis: Incorporates hysteresis to prevent oscillations around the threshold voltage.
  • Open-Drain Output: Provides an open-drain output, allowing for flexible connection to various logic levels.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • Wide Operating Temperature Range: Functions reliably over a broad temperature range.

Benefits

  • Ensured System Reliability: Prevents system malfunction due to undervoltage conditions, improving overall reliability.
  • Data Protection: Protects memory data from corruption during power failures or voltage drops.
  • Simplified System Design: Simplifies the design of reset and power management circuits.
  • Low Power Consumption: Minimizes battery drain in portable and battery-operated devices.
  • Flexible Interfacing: Open-drain output allows for easy interfacing with various logic levels and system architectures.

Additional Details

The S-7750C4104-HCT1 typically has a detection voltage around 4.1V. The hysteresis voltage is designed to prevent chattering near the threshold. It is commonly available in SOT-23 or similar small surface-mount packages. The typical supply current is very low, often in the microampere range. The open-drain output requires a pull-up resistor to the supply voltage. The operating temperature range is generally between -40°C and +85°C. It's essential to consult the device's datasheet for precise voltage detection thresholds, hysteresis values, supply current characteristics, and recommended external components. Proper decoupling capacitors are important for stable operation. The device monitors the power supply and asserts a reset signal when the voltage falls below the threshold. The reset signal remains asserted until the voltage recovers above the threshold plus the hysteresis voltage. The HCT1 suffix may indicate specific packaging or temperature grade.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6861 $58.3185
210+ $0.5625 $118.1250
320+ $0.5452 $174.4640
440+ $0.5278 $232.2320
570+ $0.5105 $290.9850
760+ $0.4574 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,244 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess