EN
  • EN
  • DE

S-5742NBL1B-Y3B2UR

Part No S-5742NBL1B-Y3B2UR
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836397-S-5742NBL1B-Y3B2UR
Ultra Librarian 3D Model Ultra Librarian S-5742NBL1B-Y3B2UR CAD Model

Description

The S-5742NBL1B-Y3B2UR is a temperature switch IC manufactured by SII Semiconductor Corporation. It is designed to monitor temperature and trigger an output when a specified temperature threshold is reached. This IC offers precise temperature detection and is suitable for a variety of applications where thermal management is crucial.

Applications

  • Overheating Protection for Electronic Devices
  • Temperature Control in Battery Packs
  • Thermal Management in Power Supplies
  • Temperature Monitoring in Industrial Equipment
  • Consumer Electronics

Features

  • High-Precision Temperature Detection
  • Low Supply Current
  • Small Package Size
  • Wide Operating Voltage Range
  • Hysteresis Function

Benefits

  • Prevents Damage from Overheating
  • Extends Battery Life in Portable Devices
  • Saves Board Space
  • Versatile Operation
  • Reduces Output Oscillation

Additional Details

The S-5742NBL1B-Y3B2UR features a precise temperature detection threshold and low supply current consumption. The hysteresis function prevents output oscillation around the threshold temperature, ensuring stable operation. The small package size allows for easy integration into compact devices. The wide operating voltage range enhances the IC's versatility, enabling its use in diverse applications. This temperature switch IC offers reliable temperature monitoring and control, contributing to the safety and efficiency of electronic systems.

The temperature threshold is factory preset and customized to the application's specific requirements. This integrated circuit is designed to ensure overheating is prevented to protect components. SII Semiconductor Corporation is a reputable manufacturer of precision analog ICs, ensuring the S-5742NBL1B-Y3B2UR performs reliably in its intended applications.

You May Also Be Interested in

Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 326,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess