EN
  • EN
  • DE

S-35380A-J8T1

Part No S-35380A-J8T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 306688-S-35380A-J8T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-35380A-J8T1 CAD Model

Description

The S-35380A-J8T1 is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels and generate a reset signal when the voltage drops below a specified threshold, ensuring reliable operation of electronic systems. It is commonly used in microcontroller-based applications and other systems requiring voltage supervision.

Applications

  • Microcontroller Reset Circuits: Ensuring proper initialization of microcontrollers during power-up or voltage dips.
  • Power Supply Monitoring: Detecting undervoltage conditions in power supplies and triggering protective actions.
  • Battery-Powered Devices: Preventing deep discharge of batteries, which can significantly reduce their lifespan.
  • Industrial Control Systems: Monitoring critical voltage levels in industrial equipment to ensure safe and reliable operation.
  • Automotive Electronics: Supervising voltage levels in automotive systems to maintain performance and prevent damage.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable system operation.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Prevents output oscillation and ensures stable operation during voltage fluctuations.
  • Small Package Size: Allows for compact designs and easy integration into various electronic devices.
  • Open-Drain Output: Provides flexibility in interfacing with different types of microcontrollers and other circuits.

Benefits

  • Improved System Reliability: Protects electronic devices from damage caused by voltage fluctuations.
  • Extended Battery Life: Prevents deep discharge of batteries, prolonging their usable life.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring.
  • Faster Development Time: Provides a readily available solution for voltage detection and reset functionality.
  • Enhanced Safety: Ensures safe operation by detecting and responding to voltage anomalies.

Additional Details

The S-35380A-J8T1 typically comes in a SOT-25 package. The detection voltage is around 3.8V. Consult the official datasheet from SII Semiconductor Corporation for the exact value and other electrical characteristics. The IC operates over a wide temperature range, usually -40°C to +85°C. Due to its open-drain output, a pull-up resistor is necessary for proper operation. The datasheet provides specific recommendations for external components. This voltage detector is a cost-effective solution for ensuring voltage stability and preventing system malfunctions in various electronic applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
LSI Computer Systems
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess