EN
  • EN
  • DE

S-34C02A01

Part No S-34C02A01
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 306641-S-34C02A01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-34C02A01 CAD Model

Description

The S-34C02A01 is a 2-Wire EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It is designed for low-voltage, low-power applications requiring non-volatile data storage. This EEPROM offers a reliable and cost-effective solution for storing configuration data, calibration parameters, identification information, and other critical data that needs to be retained even when power is removed.

Applications

  • Consumer Electronics: Used in televisions, set-top boxes, DVD players, and other consumer devices to store settings and user preferences.
  • Industrial Equipment: Employed in industrial control systems, sensors, and data loggers for storing calibration data and configuration parameters.
  • Automotive Electronics: Utilized in automotive applications such as engine control units (ECUs), instrument clusters, and infotainment systems for storing vehicle-specific data.
  • Medical Devices: Integrated into medical equipment for storing calibration data and patient-specific information.
  • Security Systems: Used in security cameras, access control systems, and alarm panels for storing configuration settings and access codes.

Features

  • 2Kbit (256 x 8) Memory Organization: Provides 2 kilobits of non-volatile storage capacity.
  • 2-Wire Serial Interface: Uses a simple 2-wire interface (I2C compatible) for easy communication with microcontrollers and other devices.
  • Low Voltage Operation: Operates at low voltages, typically ranging from 1.8V to 5.5V, making it suitable for battery-powered applications.
  • Low Power Consumption: Designed for low power consumption, minimizing the drain on battery-powered devices.
  • Page Write Mode: Supports page write mode, allowing for faster writing of multiple bytes of data.
  • Self-Timed Write Cycle: Features a self-timed write cycle, simplifying the writing process.
  • High Endurance: Offers a high endurance rating, typically 1 million write cycles per byte.
  • Data Retention: Provides long-term data retention, typically 100 years.
  • Small Package Options: Available in small package options such as TSSOP and MSOP, saving valuable board space.

Benefits

  • Non-Volatile Data Storage: Ensures data retention even when power is removed, preventing data loss.
  • Easy Integration: The 2-wire serial interface simplifies integration with microcontrollers and other devices.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • High Reliability: Offers high endurance and long-term data retention, ensuring reliable operation.
  • Space Saving: Available in small package options, reducing board space requirements.
  • Cost-Effective: Provides a cost-effective solution for non-volatile data storage.

Technical Specifications

The S-34C02A01 typically operates within a voltage range of 1.8V to 5.5V. It supports a 400 kHz I2C bus frequency. The write cycle time is typically 5 ms. The operating temperature range is typically -40°C to +85°C. Detailed specifications can be found in the device datasheet.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
STMicroelectronics
Lowest to $0.3972
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,755 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess