EN
  • EN
  • DE

S-29530ADFJA-TB

Part No S-29530ADFJA-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305756-S-29530ADFJA-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29530ADFJA-TB CAD Model

Description

The S-29530ADFJA-TB is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels and provide a reset signal when the voltage drops below a predefined threshold. This functionality is essential for ensuring the stable and reliable operation of electronic systems by preventing malfunctions and protecting sensitive components from undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions, ensuring proper initialization and operation.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, triggering protective measures to prevent damage to connected devices.
  • Battery-Powered Devices: Monitors battery voltage levels to prevent deep discharge and extend battery life.
  • Memory Protection: Safeguards data stored in memory by detecting voltage drops that could lead to data corruption or loss.
  • Industrial Control Systems: Supervises voltage levels in industrial equipment to ensure safe and reliable operation, preventing damage due to voltage fluctuations.

Features

  • High-Accuracy Voltage Detection: Ensures precise monitoring of voltage levels, providing reliable detection of undervoltage conditions.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-powered applications and low-power designs.
  • Small Package Size: Allows for compact integration into space-constrained electronic circuits.
  • Open-Drain Output: Provides flexibility in interfacing with other circuits and systems.
  • Built-in Hysteresis: Prevents output oscillation during voltage transitions, enhancing stability.

Benefits

  • Improved System Reliability: Protects against data corruption and system malfunctions caused by voltage fluctuations.
  • Extended Battery Life: Low power consumption contributes to longer operational time in battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying the design process.
  • Enhanced Protection: Safeguards sensitive components from damage caused by undervoltage conditions.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price point.

Additional Details

The S-29530ADFJA-TB typically requires an external pull-up resistor on its open-drain output. The detection voltage is preset during manufacturing. The "-TB" suffix often indicates a specific tape and reel packaging for automated assembly. The device operates within a specified temperature range, generally between -40°C and +85°C. The datasheet should be consulted for detailed electrical characteristics, application examples, and recommended operating conditions. Proper implementation, including appropriate selection of external components and adherence to the datasheet specifications, is crucial for ensuring optimal performance and preventing damage to the IC and associated circuitry. The voltage detection threshold and release voltage levels can be found in the datasheet.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess